Air Logic Filtered Orifice Restrictor F-950-43-101

Description
The Filtered Orifice Restrictors are designed for use in pneumatic control circuits. The orifice restrictor and a stainless steel filter are encased in a molded housing with barbs for 1/16" or 1/8" I.D. flexible tubing. The Dutch Weave wire screen is constructed of stainless steel. The filter is available in 5, 25, 43 and 73 microns. The orifices are precision molded of polysulfone and are held to flow tolerances of ±4%. Available in ten color coded sizes .004" to .030" diameter. Maximum supply is 100 PSI. They are disposable and designed for inline installation.
Description
The Filtered Orifice Restrictors are designed for use in pneumatic control circuits. The orifice restrictor and a stainless steel filter are encased in a molded housing with barbs for 1/16" or 1/8" I.D. flexible tubing. The Dutch Weave wire screen is constructed of stainless steel. The filter is available in 5, 25, 43 and 73 microns. The orifices are precision molded of polysulfone and are held to flow tolerances of ±4%. Available in ten color coded sizes .004" to .030" diameter. Maximum supply is 100 PSI. They are disposable and designed for inline installation.

Suppliers

Company
Product
Description
Supplier Links
Filtered Orifice Restrictor - F-950-43-101 - Air Logic
Racine, WI, United States
Filtered Orifice Restrictor
F-950-43-101
Filtered Orifice Restrictor F-950-43-101
The Filtered Orifice Restrictors are designed for use in pneumatic control circuits. The orifice restrictor and a stainless steel filter are encased in a molded housing with barbs for 1/16" or 1/8" I.D. flexible tubing. The Dutch Weave wire screen is constructed of stainless steel. The filter is available in 5, 25, 43 and 73 microns. The orifices are precision molded of polysulfone and are held to flow tolerances of ±4%. Available in ten color coded sizes .004" to .030" diameter. Maximum supply is 100 PSI. They are disposable and designed for inline installation.

The Filtered Orifice Restrictors are designed for use in pneumatic control circuits. The orifice restrictor and a stainless steel filter are encased in a molded housing with barbs for 1/16" or 1/8" I.D. flexible tubing. The Dutch Weave wire screen is constructed of stainless steel. The filter is available in 5, 25, 43 and 73 microns. The orifices are precision molded of polysulfone and are held to flow tolerances of ±4%. Available in ten color coded sizes .004" to .030" diameter. Maximum supply is 100 PSI. They are disposable and designed for inline installation.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Flow Orifices and Flow Restrictors
Product Number F-950-43-101
Product Name Filtered Orifice Restrictor
Fitting Type Restrictors
Connection Barbed or Ribbed End
Fitting / Connection Size Barbs For 1/6" I.D. Or 1/8" I.D. Tubing
Media Pneumatic
Material Stainless; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

68 Series Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.6800 inch (17.27 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
 - 1215790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
Precision Sapphire Orifices - Compression - Tube Union - A-4006-9-SS - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting; Union
Connection Compression Fitting; Push-to-Connect; 1/4" OD Tube Compression
Fitting / Connection Size 1/4" OD Tube Compression
View Details
Orifice carrier assemblies - OCA - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Steel (optional feature); Stainless (optional feature)
Applications Flow Measurement
View Details