Air Logic Filtered Orifice Restrictor F-950-43-071

Description
The Filtered Orifice Restrictors are designed for use in pneumatic control circuits. The orifice restrictor and a stainless steel filter are encased in a molded housing with barbs for 1/16" or 1/8" I.D. flexible tubing. The Dutch Weave wire screen is constructed of stainless steel. The filter is available in 5, 25, 43 and 73 microns. The orifices are precision molded of polysulfone and are held to flow tolerances of ±4%. Available in ten color coded sizes .004" to .030" diameter. Maximum supply is 100 PSI. They are disposable and designed for inline installation.
Description
The Filtered Orifice Restrictors are designed for use in pneumatic control circuits. The orifice restrictor and a stainless steel filter are encased in a molded housing with barbs for 1/16" or 1/8" I.D. flexible tubing. The Dutch Weave wire screen is constructed of stainless steel. The filter is available in 5, 25, 43 and 73 microns. The orifices are precision molded of polysulfone and are held to flow tolerances of ±4%. Available in ten color coded sizes .004" to .030" diameter. Maximum supply is 100 PSI. They are disposable and designed for inline installation.

Suppliers

Company
Product
Description
Supplier Links
Filtered Orifice Restrictor - F-950-43-071 - Air Logic
Racine, WI, United States
Filtered Orifice Restrictor
F-950-43-071
Filtered Orifice Restrictor F-950-43-071
The Filtered Orifice Restrictors are designed for use in pneumatic control circuits. The orifice restrictor and a stainless steel filter are encased in a molded housing with barbs for 1/16" or 1/8" I.D. flexible tubing. The Dutch Weave wire screen is constructed of stainless steel. The filter is available in 5, 25, 43 and 73 microns. The orifices are precision molded of polysulfone and are held to flow tolerances of ±4%. Available in ten color coded sizes .004" to .030" diameter. Maximum supply is 100 PSI. They are disposable and designed for inline installation.

The Filtered Orifice Restrictors are designed for use in pneumatic control circuits. The orifice restrictor and a stainless steel filter are encased in a molded housing with barbs for 1/16" or 1/8" I.D. flexible tubing. The Dutch Weave wire screen is constructed of stainless steel. The filter is available in 5, 25, 43 and 73 microns. The orifices are precision molded of polysulfone and are held to flow tolerances of ±4%. Available in ten color coded sizes .004" to .030" diameter. Maximum supply is 100 PSI. They are disposable and designed for inline installation.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Flow Orifices and Flow Restrictors
Product Number F-950-43-071
Product Name Filtered Orifice Restrictor
Fitting Type Restrictors
Connection Barbed or Ribbed End
Fitting / Connection Size Barbs For 1/6" I.D. Or 1/8" I.D. Tubing
Media Pneumatic
Material Stainless; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

2.5 mm Brass Press-In Single-Orifice Restrictor for Gases -  - Lee Co. (The)
Specs
Connection Press-In - Into Plastic
Orifice Diameter 0.1000 inch (2.54 mm)
View Details
Barbed Tubing Union, Orifice - MHU_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Union
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
 - 1214314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details
Orifice carrier assembly with integral manifold - FPD175 - ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Stainless
Applications Flow Measurement
View Details