Air Logic Subminiature Pressure Switch F-5100-60

Description
The F-5100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for high pressure and low differential applications. The switch is adjustable 0.5 - 100 PSI with a maximum of 100 PSI supply. The switches have three electrical terminals: Normally Open, Normally Closed and Common. 15 AMP switches are standard. 0.1 to 25 AMP switches are available.
Description
The F-5100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for high pressure and low differential applications. The switch is adjustable 0.5 - 100 PSI with a maximum of 100 PSI supply. The switches have three electrical terminals: Normally Open, Normally Closed and Common. 15 AMP switches are standard. 0.1 to 25 AMP switches are available.

Suppliers

Company
Product
Description
Supplier Links
Subminiature Pressure Switch - F-5100-60 - Air Logic
Racine, WI, United States
Subminiature Pressure Switch
F-5100-60
Subminiature Pressure Switch F-5100-60
The F-5100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for high pressure and low differential applications. The switch is adjustable 0.5 - 100 PSI with a maximum of 100 PSI supply. The switches have three electrical terminals: Normally Open, Normally Closed and Common. 15 AMP switches are standard. 0.1 to 25 AMP switches are available.

The F-5100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for high pressure and low differential applications. The switch is adjustable 0.5 - 100 PSI with a maximum of 100 PSI supply. The switches have three electrical terminals: Normally Open, Normally Closed and Common. 15 AMP switches are standard. 0.1 to 25 AMP switches are available.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Pressure Switches
Product Number F-5100-60
Product Name Subminiature Pressure Switch
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 0.5000 to 60 psi (0.3519 to 42.23 m H2O)
Operating Temperature 40 to 120 F (4 to 49 C)
Tech Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

PS80 300psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Pressure sensor with display - PN2094 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
5 suppliers
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details
Vacuum Switches - 2354729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Vacuum
Working Pressure Range -14.5 to 1160 psi (-10.21 to 817 m H2O)
Vacuum Range 60023 torr (-2333 in Hg vac)
View Details