Air Logic Subminiature Pressure Switch F-5100-100

Description
The F-5100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for high pressure and low differential applications. The switch is adjustable 0.5 - 100 PSI with a maximum of 100 PSI supply. The switches have three electrical terminals: Normally Open, Normally Closed and Common. 15 AMP switches are standard. 0.1 to 25 AMP switches are available.
Description
The F-5100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for high pressure and low differential applications. The switch is adjustable 0.5 - 100 PSI with a maximum of 100 PSI supply. The switches have three electrical terminals: Normally Open, Normally Closed and Common. 15 AMP switches are standard. 0.1 to 25 AMP switches are available.

Suppliers

Company
Product
Description
Supplier Links
Subminiature Pressure Switch - F-5100-100 - Air Logic
Racine, WI, United States
Subminiature Pressure Switch
F-5100-100
Subminiature Pressure Switch F-5100-100
The F-5100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for high pressure and low differential applications. The switch is adjustable 0.5 - 100 PSI with a maximum of 100 PSI supply. The switches have three electrical terminals: Normally Open, Normally Closed and Common. 15 AMP switches are standard. 0.1 to 25 AMP switches are available.

The F-5100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for high pressure and low differential applications. The switch is adjustable 0.5 - 100 PSI with a maximum of 100 PSI supply. The switches have three electrical terminals: Normally Open, Normally Closed and Common. 15 AMP switches are standard. 0.1 to 25 AMP switches are available.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Pressure Switches
Product Number F-5100-100
Product Name Subminiature Pressure Switch
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 0.5000 to 100 psi (0.3519 to 70.38 m H2O)
Operating Temperature 40 to 120 F (4 to 49 C)
Tech Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

125P NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details
Thermoplastic Pressure Switch - SWT050T-25A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details
Pressure Switch - 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details