Air Logic Orifice Restrictor F-3120-101

Description
The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.
Description
The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.

Suppliers

Company
Product
Description
Supplier Links
Orifice Restrictor - F-3120-101 - Air Logic
Racine, WI, United States
Orifice Restrictor
F-3120-101
Orifice Restrictor F-3120-101
The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.

The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Flow Orifices and Flow Restrictors
Product Number F-3120-101
Product Name Orifice Restrictor
Fitting Type Restrictors
Connection Male English Straight Thread; Barbed or Ribbed End
Fitting / Connection Size 10-32 UNF x (1/16" or 1/8") I.D. Tubing
Media Pneumatic
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

10-32, M3 or M5 Male Thread to Female Thread, Orifice - CC_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
Restriction orifice plates - FPD190 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Stainless
Applications Flow Measurement
View Details
2.5 mm 303 Stainless Steel Press-In Single-Orifice Restrictor for Liquids -  - Lee Co. (The)
Specs
Connection Press-In - Into Plastic
Material Stainless
Orifice Diameter 0.1000 inch (2.54 mm)
View Details
Precision Metal Orifices - Press-Fit Inserts, 0.128
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas; Water
View Details