Air Logic Orifice Restrictor F-2815-161

Description
The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.
Description
The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.

Suppliers

Company
Product
Description
Supplier Links
Orifice Restrictor - F-2815-161 - Air Logic
Racine, WI, United States
Orifice Restrictor
F-2815-161
Orifice Restrictor F-2815-161
The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.

The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Flow Orifices and Flow Restrictors
Product Number F-2815-161
Product Name Orifice Restrictor
Fitting Type Restrictors
Connection Plain; Barbed or Ribbed End (optional feature)
Fitting / Connection Size 1/16" I.D. Or 1/8" I.D. Flexible Tubing
Media Pneumatic
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

187 Bender Jet Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.1870 inch (4.75 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
Fixed Orifice Flow Control - MIL-FOFC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass; Stainless
Max Pressure 200 psi (141 m H2O)
View Details
 - 1214360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 6mm
Fitting / Connection Size 6mm
View Details
Single chamber orifice fitting - FPD201 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Female NPT
Fitting / Connection Size 1/2 in. NPT female
Material Stainless
View Details