Air Impurities Removal Systems, Inc. RF-987-1 Polyester Panel Filter | 4-pack

Description
4-pack of Polyester Panel Filters for use with Extract-All® S-987 Air Cleaning Systems
Description
4-pack of Polyester Panel Filters for use with Extract-All® S-987 Air Cleaning Systems

Suppliers

Company
Product
Description
Supplier Links
RF-987-1 Polyester Panel Filter | 4-pack -  - Air Impurities Removal Systems, Inc.
Wauwatosa, WI, USA
RF-987-1 Polyester Panel Filter | 4-pack
RF-987-1 Polyester Panel Filter | 4-pack
4-pack of Polyester Panel Filters for use with Extract-All® S-987 Air Cleaning Systems

4-pack of Polyester Panel Filters

for use with Extract-All® S-987 Air Cleaning Systems

Supplier's Site

Technical Specifications

  Air Impurities Removal Systems, Inc.
Product Category Air Filters (industrial)
Product Name RF-987-1 Polyester Panel Filter | 4-pack
Construction Panel Air Filters; Polyester Filter
Media Type Polyester
Efficiency Specs MERV 6 (50%)
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly with 60PPI Media - 09362-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
172mm Plastic Fan Filter Assembly - PFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 5.91 inch (150 mm)
View Details
Low Resistance Composite Air Filter Media (LRCM) - HBY-LRCM-13 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
View Details