Air Impurities Removal Systems, Inc. RF-985-2 Polyester Pre-filter | 6-pack

Description
6-pack of Polyester Pre-filters for use with Extract-All® RF-985 Cartridge Filters
Description
6-pack of Polyester Pre-filters for use with Extract-All® RF-985 Cartridge Filters

Suppliers

Company
Product
Description
Supplier Links
RF-985-2 Polyester Pre-filter | 6-pack -  - Air Impurities Removal Systems, Inc.
Wauwatosa, WI, USA
RF-985-2 Polyester Pre-filter | 6-pack
RF-985-2 Polyester Pre-filter | 6-pack
6-pack of Polyester Pre-filters for use with Extract-All® RF-985 Cartridge Filters

6-pack of Polyester Pre-filters

for use with Extract-All® RF-985 Cartridge Filters

Supplier's Site

Technical Specifications

  Air Impurities Removal Systems, Inc.
Product Category Air Filters (industrial)
Product Name RF-985-2 Polyester Pre-filter | 6-pack
Construction Pre-Filter; Polyester Filter
Unlock Full Specs
to access all available technical data

Similar Products

DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
O&W Repellency Glass Fiber Filter Media (OWFG) - HBY-OWGF-6 - Harbory Filtration
Specs
Construction Filter Media
Media Type Fiberglass
View Details
92mm Aluminum Fan Filter Assembly - AFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.62 inch (92 mm)
View Details
92mm Fan Filter Media 45PPI - 09362-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details