Air Impurities Removal Systems, Inc. RF-984-1 Polyester Panel Filter | 6-pack

Description
6-pack of replacement Polyester Panel Filters for Extract-All® S-984-1 Clean Air Station
Description
6-pack of replacement Polyester Panel Filters for Extract-All® S-984-1 Clean Air Station

Suppliers

Company
Product
Description
Supplier Links
RF-984-1 Polyester Panel Filter | 6-pack -  - Air Impurities Removal Systems, Inc.
Wauwatosa, WI, USA
RF-984-1 Polyester Panel Filter | 6-pack
RF-984-1 Polyester Panel Filter | 6-pack
6-pack of replacement Polyester Panel Filters for Extract-All® S-984-1 Clean Air Station

6-pack of replacement Polyester Panel Filters

for Extract-All® S-984-1 Clean Air Station

Supplier's Site

Technical Specifications

  Air Impurities Removal Systems, Inc.
Product Category Air Filters (industrial)
Product Name RF-984-1 Polyester Panel Filter | 6-pack
Construction Panel Air Filters; Polyester Filter
Media Type Polyester
Efficiency Specs MERV 6 (50%)
Unlock Full Specs
to access all available technical data

Similar Products

60mm Fan Filter Media 60PPI - 09250-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
HVAC Air Filters - 8279724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Polypropylene
Features Multipocket
View Details