VBW6/3 -- SLIMLINE DOUBLE INLET CENTRIFUGAL FAN
Air Control Industries Inc.
Slimline Double Inlet Centrifugal Fan
VBW6/3
Description
Performance Figures
Flow
375cfm ( 637M ³/ hr)
Pressure
1.8”WG (4.5 mBar)
Noise
58dB(A), 1M Free Air
Weight
6Kg
Power
265W
Supply Options
230V 1Ph 50Hz 115V 1Ph 60Hz
-
Air Control Industries Inc.
Description
Performance Figures
Flow
375cfm ( 637M ³/ hr)
Pressure
1.8”WG (4.5 mBar)
Noise
58dB(A), 1M Free Air
Weight
6Kg
Power
265W
Supply Options
230V 1Ph 50Hz 115V 1Ph 60Hz
Suppliers
Slimline Double Inlet Centrifugal Fan
VBW6/3
Performance Figures
Flow
375cfm ( 637M ³/ hr)
Pressure
1.8”WG (4.5 mBar)
Noise
58dB(A), 1M Free Air
Weight
6Kg
Power
265W
Supply Options
230V 1Ph 50Hz 115V 1Ph 60Hz
Performance Figures
|
Flow | | 375cfm ( 637M ³/ hr) |
|
Pressure | 1.8”WG (4.5 mBar) |
|
Noise | 58dB(A), 1M Free Air |
|
Weight | 6Kg |
|
Power | 265W |
|
Supply Options | 230V 1Ph 50Hz
115V 1Ph 60Hz |
| | | | |
Supplier's Site
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
VBW6/3 |
|
Product Name
|
Slimline Double Inlet Centrifugal Fan |
|
Applications / Use
|
Product / Process Cooling; Ventilation
|
|
Product Form
|
Packaged
|
|
Environment
|
Clean; Corrosive; Dirty; Smoke
|
|
Air Flow Rate
|
375 SCFM (637 m³/hr)
|
|
Static Pressure Range
|
2 in H2O (3.38 Torr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications / Use
Materials Handling
Environment
Clean
Air Flow Rate
32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Configuration
Side-intake air duct
Design
Centrifugal
View Details
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details
Fuji Electric Corp. of America
Applications / Use
Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form
Packaged
Environment
Clean
View Details