VBL5/3 -- SLIMLINE SINGLE INLET CENTRIFUGAL FAN
Air Control Industries Inc.
Slimline Single Inlet Centrifugal Fan
VBL5/3
Description
Performance Figures
Flow
160cfm (272M³/hr)
Pressure
1.2”WG (3.0mBar)
Noise
62.5dB(A), 1M Free Air
Weight
3.2Kg
Power
80W
Supply Options
230V 1Ph 50/60Hz 115V 1Ph 60Hz 380/440V 3Ph 50/60Hz
-
Air Control Industries Inc.
Description
Performance Figures
Flow
160cfm (272M³/hr)
Pressure
1.2”WG (3.0mBar)
Noise
62.5dB(A), 1M Free Air
Weight
3.2Kg
Power
80W
Supply Options
230V 1Ph 50/60Hz 115V 1Ph 60Hz 380/440V 3Ph 50/60Hz
Suppliers
Slimline Single Inlet Centrifugal Fan
VBL5/3
Performance Figures
Flow
160cfm (272M³/hr)
Pressure
1.2”WG (3.0mBar)
Noise
62.5dB(A), 1M Free Air
Weight
3.2Kg
Power
80W
Supply Options
230V 1Ph 50/60Hz 115V 1Ph 60Hz 380/440V 3Ph 50/60Hz
Performance Figures
|
Flow | | 160cfm (272M³/hr) |
|
Pressure | 1.2”WG (3.0mBar) |
|
Noise | 62.5dB(A), 1M Free Air |
|
Weight | 3.2Kg |
|
Power | 80W |
|
Supply Options | 230V 1Ph 50/60Hz
115V 1Ph 60Hz
380/440V 3Ph 50/60Hz |
| | | | |
Supplier's Site
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
VBL5/3 |
|
Product Name
|
Slimline Single Inlet Centrifugal Fan |
|
Applications / Use
|
Product / Process Cooling; Ventilation
|
|
Product Form
|
Packaged
|
|
Environment
|
Clean; Corrosive; Dirty; Smoke
|
|
Air Flow Rate
|
160 SCFM (272 m³/hr)
|
|
Static Pressure Range
|
1 in H2O (2.25 Torr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Power Motor Industrial Co., Ltd.
Configuration
Vacuum cleaner motor
Air Flow Rate
0 SCFM (1.24E-4 m³/hr)
Design
Centrifugal
View Details
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details
Fuji Electric Corp. of America
Applications / Use
Pressure Blower; Product / Process Cooling; HVAC
Product Form
Packaged
Environment
Clean
View Details