Air Control Industries Inc. Single Inlet Centrifugal Fan VBL4

Description
Performance Figures Flow 97cfm (164M³/hr) Pressure 0.9”WG (2.24mBar) Noise 65.7dB(A) 1M Free Air Weight 3.4Kg Power 0.12kW Supply Options Various supply options available. Please see attached data sheets for details.
Description
Performance Figures Flow 97cfm (164M³/hr) Pressure 0.9”WG (2.24mBar) Noise 65.7dB(A) 1M Free Air Weight 3.4Kg Power 0.12kW Supply Options Various supply options available. Please see attached data sheets for details.

Suppliers

Company
Product
Description
Supplier Links
Single Inlet Centrifugal Fan - VBL4 - Air Control Industries Inc.
Windsor, ME, USA
Single Inlet Centrifugal Fan
VBL4
Single Inlet Centrifugal Fan VBL4
Performance Figures Flow 97cfm (164M³/hr) Pressure 0.9”WG (2.24mBar) Noise 65.7dB(A) 1M Free Air Weight 3.4Kg Power 0.12kW Supply Options Various supply options available. Please see attached data sheets for details.

Performance Figures

Flow

97cfm (164M³/hr)

Pressure

0.9”WG (2.24mBar)

Noise

65.7dB(A) 1M Free Air

Weight

3.4Kg

Power

0.12kW

Supply Options

Various supply options available. Please see attached data sheets for details.
Supplier's Site

Technical Specifications

  Air Control Industries Inc.
Product Category Fans and Blowers (industrial)
Product Number VBL4
Product Name Single Inlet Centrifugal Fan
Applications / Use Product / Process Cooling; Ventilation
Product Form Packaged
Environment Clean; Corrosive; Dirty; Smoke
Air Flow Rate 97 SCFM (165 m³/hr)
Static Pressure Range 1 in H2O (1.68 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - FDC-010P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Extractor Fans - 8117266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 45 SCFM (76 m³/hr)
View Details
Biogas Blower - Delta Blower GM4S ... GM240L - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details