QBW9/3 -- SINGLE INLET CENTRIFUGAL FAN
Air Control Industries Inc.
Single Inlet Centrifugal Fan
QBW9/3
Description
Performance Figures
Flow
1359M³/Hr (800CFM)
Pressure
547Pa (2.2In.Swg)
Noise
81.5dB(A)
Weight
12.5Kg
Power
510W
Supply Options
115V/230V 1Ph 50/60Hz
-
Air Control Industries Inc.
Description
Performance Figures
Flow
1359M³/Hr (800CFM)
Pressure
547Pa (2.2In.Swg)
Noise
81.5dB(A)
Weight
12.5Kg
Power
510W
Supply Options
115V/230V 1Ph 50/60Hz
Suppliers
Single Inlet Centrifugal Fan
QBW9/3
Performance Figures
Flow
1359M³/Hr (800CFM)
Pressure
547Pa (2.2In.Swg)
Noise
81.5dB(A)
Weight
12.5Kg
Power
510W
Supply Options
115V/230V 1Ph 50/60Hz
Performance Figures
|
Flow | | 1359M³/Hr (800CFM) |
|
Pressure | 547Pa (2.2In.Swg) |
|
Noise | 81.5dB(A) |
|
Weight | 12.5Kg |
|
Power | 510W |
|
Supply Options | 115V/230V 1Ph 50/60Hz |
| | | | |
Supplier's Site
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
QBW9/3 |
|
Product Name
|
Single Inlet Centrifugal Fan |
|
Applications / Use
|
Product / Process Cooling; Ventilation
|
|
Product Form
|
Packaged
|
|
Environment
|
Clean; Corrosive; Dirty; Smoke
|
|
Air Flow Rate
|
800 SCFM (1359 m³/hr)
|
|
Static Pressure Range
|
2 in H2O (4.1 Torr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details
Configuration
Mancooler
Environment
Clean
Fan / Blower Diameter
2.8 inch (70 mm)
View Details