QBW7/3 -- SINGLE INLET CENTRIFUGAL FAN
Air Control Industries Inc.
Single Inlet Centrifugal Fan
QBW7/3
Description
Performance Figures
Flow
1138M³/Hr (670CFM)
Pressure
747Pa (3.0In.Swg)
Noise
79.9 dB(A)
Weight
8Kg
Power
520W
Supply Options
115V/230V 1Ph 50/60Hz
-
Air Control Industries Inc.
Description
Performance Figures
Flow
1138M³/Hr (670CFM)
Pressure
747Pa (3.0In.Swg)
Noise
79.9 dB(A)
Weight
8Kg
Power
520W
Supply Options
115V/230V 1Ph 50/60Hz
Suppliers
Single Inlet Centrifugal Fan
QBW7/3
Performance Figures
Flow
1138M³/Hr (670CFM)
Pressure
747Pa (3.0In.Swg)
Noise
79.9 dB(A)
Weight
8Kg
Power
520W
Supply Options
115V/230V 1Ph 50/60Hz
Performance Figures
|
Flow | | 1138M³/Hr (670CFM) |
|
Pressure | 747Pa (3.0In.Swg) |
|
Noise | 79.9 dB(A) |
|
Weight | 8Kg |
|
Power | 520W |
|
Supply Options | 115V/230V 1Ph 50/60Hz |
| | | | |
Supplier's Site
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
QBW7/3 |
|
Product Name
|
Single Inlet Centrifugal Fan |
|
Applications / Use
|
Product / Process Cooling; Ventilation
|
|
Product Form
|
Packaged
|
|
Environment
|
Clean; Corrosive; Dirty; Smoke
|
|
Air Flow Rate
|
670 SCFM (1138 m³/hr)
|
|
Static Pressure Range
|
3 in H2O (5.6 Torr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications / Use
Materials Handling
Environment
Clean
Air Flow Rate
32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Configuration
High-speed air dryer
Design
Centrifugal
View Details
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details
Fuji Electric Corp. of America
Applications / Use
Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form
Packaged
Environment
Clean
View Details