QBL5/5 -- SINGLE INLET CENTRIFUGAL FAN
Air Control Industries Inc.
Single Inlet Centrifugal Fan
QBL5/5
Description
Performance Figures
Flow
314.3M³/Hr (185CFM)
Pressure
23.79Pa(1.30In.Swg)
Noise
67.5dB(A)
Weight
2.75Kg
Power
66W
Supply Options
115V/230V 1Ph 50/60Hz
-
Air Control Industries Inc.
Description
Performance Figures
Flow
314.3M³/Hr (185CFM)
Pressure
23.79Pa(1.30In.Swg)
Noise
67.5dB(A)
Weight
2.75Kg
Power
66W
Supply Options
115V/230V 1Ph 50/60Hz
Suppliers
Single Inlet Centrifugal Fan
QBL5/5
Performance Figures
Flow
314.3M³/Hr (185CFM)
Pressure
23.79Pa(1.30In.Swg)
Noise
67.5dB(A)
Weight
2.75Kg
Power
66W
Supply Options
115V/230V 1Ph 50/60Hz
Performance Figures
|
Flow | | 314.3M³/Hr (185CFM) |
|
Pressure | 23.79Pa(1.30In.Swg) |
|
Noise | 67.5dB(A) |
|
Weight | 2.75Kg |
|
Power | 66W |
|
Supply Options | 115V/230V 1Ph 50/60Hz |
| | | | |
Supplier's Site
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
QBL5/5 |
|
Product Name
|
Single Inlet Centrifugal Fan |
|
Applications / Use
|
Product / Process Cooling; Ventilation
|
|
Product Form
|
Packaged
|
|
Environment
|
Clean; Corrosive; Dirty; Smoke
|
|
Air Flow Rate
|
185 SCFM (314 m³/hr)
|
|
Static Pressure Range
|
0 in H2O (0.1784 Torr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications / Use
Pressure Blower
Product Form
Packaged
Environment
Clean
View Details
Fan / Blower Diameter
15.4 inch (391 mm)
Air Flow Rate
512 SCFM (870 m³/hr)
View Details
Applications / Use
Materials Handling
Fan / Blower Diameter
12.0 to 60.0 inch (305 to 1524 mm)
Features
Dampers
View Details