Low to medium pressure blower, low noise, reverse blade impeller with direct drive.
Typical Applications:
Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Chemical Processing, Composting, Cremators, Film Blowing, Fired Heaters, Fish Farms, Flotation Beds, Fluid Beds, Forge Blowers, Gas Boosting, Glass Blowing, Incinerators, Kilns, Powder Handling, Lamp Cooling, Land Fill, Printing, Shot-blasting, Airknives, UV Lamp Cooling, Washing Machines, Welding Fume Extraction.
|
Key Performance Figures: | ||
| Flow rates up to 5,500M³/Hr | ||
| Static Pressures up to 18”WG / 450mmWG | ||
| Air Control Industries Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | EV-MPR 402 |
| Product Name | Backward Curved Blower |
| Applications / Use | Product / Process Cooling; Ventilation |
| Product Form | Packaged |
| Environment | Clean; Dirty; Dust; Smoke |
| Air Flow Rate | 300 to 1100 SCFM (510 to 1870 m³/hr) |
| Static Pressure Range | 413 to 417 in H2O (772 to 780 Torr) |