Air Control Industries Inc. Backward Curved Centrifugal Fan 5MS11

Description
Performance Figures Flow Up to 340 cfm (578m³/hr) Pressure Up to 53”Wg (132mBar) Noise Available on request Weight 21Kgs Power 2.2kW Supply Options Various supply options available. Please see attached data sheets for details.
Description
Performance Figures Flow Up to 340 cfm (578m³/hr) Pressure Up to 53”Wg (132mBar) Noise Available on request Weight 21Kgs Power 2.2kW Supply Options Various supply options available. Please see attached data sheets for details.

Suppliers

Company
Product
Description
Supplier Links
Backward Curved Centrifugal Fan - 5MS11 - Air Control Industries Inc.
Windsor, ME, USA
Backward Curved Centrifugal Fan
5MS11
Backward Curved Centrifugal Fan 5MS11
Performance Figures Flow Up to 340 cfm (578m³/hr) Pressure Up to 53”Wg (132mBar) Noise Available on request Weight 21Kgs Power 2.2kW Supply Options Various supply options available. Please see attached data sheets for details.

Performance Figures

Flow

Up to 340 cfm (578m³/hr)

Pressure

Up to 53”Wg (132mBar)

Noise

Available on request

Weight

21Kgs

Power

2.2kW

Supply Options

Various supply options available. Please see attached data sheets for details.
Supplier's Site

Technical Specifications

  Air Control Industries Inc.
Product Category Fans and Blowers (industrial)
Product Number 5MS11
Product Name Backward Curved Centrifugal Fan
Applications / Use Product / Process Cooling; Ventilation
Product Form Packaged
Environment Clean; Corrosive; Dirty; Smoke
Air Flow Rate 340 SCFM (578 m³/hr)
Static Pressure Range 53 in H2O (99.01 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Process Gas Blowers - GQ Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1248 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 7 SCFM (12.01 m³/hr)
Static Pressure Range 166 in H2O (310 Torr)
View Details
Fan/Ventilation - 217454029 - Radwell International
New York Blower Company (The)
Specs
Applications / Use HVAC
View Details