Air Compressors Direct Campbell Hausfeld Portable Cast Iron Air Compressor Model VT6358

Description
Tank Size 30 Gallons Power 5.5 CFM @ 90 PSI Cast Iron Twin Cylinder Pump •Oil-lubricated for extended performance •(Up to 5,000 hours based on B-10 bearing rating) 120/240 Volt 2HP Motor •Versatile design suits your power setup •Powerful enough for home garage or automotive shop 5.5 CFM @ 90 PSI •Powerful enough to run many air tools •Tank rated to 135 PSI maximum 30 Gallon Tank •Vertical tank saves space, provides easy access 10 Inch Semi-Pneumatic Wheels •Easy to move around garage or workshop
Description
Tank Size 30 Gallons Power 5.5 CFM @ 90 PSI Cast Iron Twin Cylinder Pump •Oil-lubricated for extended performance •(Up to 5,000 hours based on B-10 bearing rating) 120/240 Volt 2HP Motor •Versatile design suits your power setup •Powerful enough for home garage or automotive shop 5.5 CFM @ 90 PSI •Powerful enough to run many air tools •Tank rated to 135 PSI maximum 30 Gallon Tank •Vertical tank saves space, provides easy access 10 Inch Semi-Pneumatic Wheels •Easy to move around garage or workshop

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld Portable Cast Iron Air Compressor - Model VT6358 - Air Compressors Direct
Bolingbrook, IL, USA
Campbell Hausfeld Portable Cast Iron Air Compressor
Model VT6358
Campbell Hausfeld Portable Cast Iron Air Compressor Model VT6358
Tank Size 30 Gallons Power 5.5 CFM @ 90 PSI Cast Iron Twin Cylinder Pump •Oil-lubricated for extended performance •(Up to 5,000 hours based on B-10 bearing rating) 120/240 Volt 2HP Motor •Versatile design suits your power setup •Powerful enough for home garage or automotive shop 5.5 CFM @ 90 PSI •Powerful enough to run many air tools •Tank rated to 135 PSI maximum 30 Gallon Tank •Vertical tank saves space, provides easy access 10 Inch Semi-Pneumatic Wheels •Easy to move around garage or workshop
Tank Size

30

Gallons

Power

5.5

CFM @ 90 PSI

Cast Iron Twin Cylinder Pump
•Oil-lubricated for extended performance
•(Up to 5,000 hours based on B-10 bearing rating)
120/240 Volt 2HP Motor
•Versatile design suits your power setup
•Powerful enough for home garage or automotive shop
5.5 CFM @ 90 PSI
•Powerful enough to run many air tools
•Tank rated to 135 PSI maximum
30 Gallon Tank
•Vertical tank saves space, provides easy access
10 Inch Semi-Pneumatic Wheels
•Easy to move around garage or workshop

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model VT6358
Product Name Campbell Hausfeld Portable Cast Iron Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 600 Industrial Air Compressor - P600_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 3500 to 7000 SCFM (5949 to 11898 m³/hr)
Discharge / Operating Pressure 40 to 216 psi (28.15 to 152 m H2O)
Horse Power 540 to 1560 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ701A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details