Air Compressors Direct ROLAIR 2.5-HP 5.3-Gallon Pro Portable Air Compressor Model VT25BIG

Description
2.5 HP 3400 RPM Motor •Heavy duty, industrial grade 115V motor stands up to frequent use 100 % Duty Cycle •S1-rated for continuous duty; low-amp draw for demanding work Contractor-Grade Single Stage Pump •Durable stainless reed valves & cast iron cylinder last longer •Ball bearings, filter/silencer, & splash lube run smooth & quiet Overload Protected With Manual Reset •Protects the air compressor, lets you get back to work quickly Portable & Powerful 110-135 PSI Operating Pressure •Puts out 6.5 CFM @ 90 PSI Folding Cart With Heavy Duty Wheels •Low profile for easy job site mobility •Transports & stores in less space Built-In Regulator With Gauges •2 quick-connects run 2 tools at once Factory Tested 4.3 Gallon Air Tank •10 oz. crankcase is pre-filled with oil; arrives ready to work
Description
2.5 HP 3400 RPM Motor •Heavy duty, industrial grade 115V motor stands up to frequent use 100 % Duty Cycle •S1-rated for continuous duty; low-amp draw for demanding work Contractor-Grade Single Stage Pump •Durable stainless reed valves & cast iron cylinder last longer •Ball bearings, filter/silencer, & splash lube run smooth & quiet Overload Protected With Manual Reset •Protects the air compressor, lets you get back to work quickly Portable & Powerful 110-135 PSI Operating Pressure •Puts out 6.5 CFM @ 90 PSI Folding Cart With Heavy Duty Wheels •Low profile for easy job site mobility •Transports & stores in less space Built-In Regulator With Gauges •2 quick-connects run 2 tools at once Factory Tested 4.3 Gallon Air Tank •10 oz. crankcase is pre-filled with oil; arrives ready to work

Suppliers

Company
Product
Description
Supplier Links
ROLAIR 2.5-HP 5.3-Gallon Pro Portable Air Compressor - Model VT25BIG - Air Compressors Direct
Bolingbrook, IL, USA
ROLAIR 2.5-HP 5.3-Gallon Pro Portable Air Compressor
Model VT25BIG
ROLAIR 2.5-HP 5.3-Gallon Pro Portable Air Compressor Model VT25BIG
2.5 HP 3400 RPM Motor •Heavy duty, industrial grade 115V motor stands up to frequent use 100 % Duty Cycle •S1-rated for continuous duty; low-amp draw for demanding work Contractor-Grade Single Stage Pump •Durable stainless reed valves & cast iron cylinder last longer •Ball bearings, filter/silencer, & splash lube run smooth & quiet Overload Protected With Manual Reset •Protects the air compressor, lets you get back to work quickly Portable & Powerful 110-135 PSI Operating Pressure •Puts out 6.5 CFM @ 90 PSI Folding Cart With Heavy Duty Wheels •Low profile for easy job site mobility •Transports & stores in less space Built-In Regulator With Gauges •2 quick-connects run 2 tools at once Factory Tested 4.3 Gallon Air Tank •10 oz. crankcase is pre-filled with oil; arrives ready to work

2.5 HP 3400 RPM Motor
•Heavy duty, industrial grade 115V motor stands up to frequent use
100 % Duty Cycle
•S1-rated for continuous duty; low-amp draw for demanding work
Contractor-Grade Single Stage Pump
•Durable stainless reed valves & cast iron cylinder last longer
•Ball bearings, filter/silencer, & splash lube run smooth & quiet
Overload Protected With Manual Reset
•Protects the air compressor, lets you get back to work quickly
Portable & Powerful 110-135 PSI Operating Pressure
•Puts out 6.5 CFM @ 90 PSI
Folding Cart With Heavy Duty Wheels
•Low profile for easy job site mobility
•Transports & stores in less space
Built-In Regulator With Gauges
•2 quick-connects run 2 tools at once
Factory Tested 4.3 Gallon Air Tank
•10 oz. crankcase is pre-filled with oil; arrives ready to work

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model VT25BIG
Product Name ROLAIR 2.5-HP 5.3-Gallon Pro Portable Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ701A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
Twin Rotary Screw Compressor with Direct Drive - HSD Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 827 to 3044 SCFM (1406 to 5174 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details