Air Compressors Direct Pro-Force 2-Gallon Hot Dog Air Compressor Model VPF0000201

Description
Tank Size 2 Gallons Power N/A CFM @ 90 PSI Oil Free, Low Maintenance Operation •No oil to add or change •No belts or pulleys to replace •Easy cold weather starting 2-Gallon Tank •Lightweight and portable, goes anywhere Built-In Handle •Designed for easy lifting Rubber Feet •Stabilize compressor & eliminates movement due to vibration 120-Volt •Plugs into standard outlet Added Equipment •Pressure regulator, pressure gauges, quick connect air outlet Fully Assembled •Just plug and go Extra Value Kit Included •25' Coil Hose, Blow Gun w/ safety nozzle •Inflation Needle and Adapter, Dual Tire Chuck, Quick Coupler •1/4" Male and Female Thread Connectors & Thread Sealant
Description
Tank Size 2 Gallons Power N/A CFM @ 90 PSI Oil Free, Low Maintenance Operation •No oil to add or change •No belts or pulleys to replace •Easy cold weather starting 2-Gallon Tank •Lightweight and portable, goes anywhere Built-In Handle •Designed for easy lifting Rubber Feet •Stabilize compressor & eliminates movement due to vibration 120-Volt •Plugs into standard outlet Added Equipment •Pressure regulator, pressure gauges, quick connect air outlet Fully Assembled •Just plug and go Extra Value Kit Included •25' Coil Hose, Blow Gun w/ safety nozzle •Inflation Needle and Adapter, Dual Tire Chuck, Quick Coupler •1/4" Male and Female Thread Connectors & Thread Sealant

Suppliers

Company
Product
Description
Supplier Links
Pro-Force 2-Gallon Hot Dog Air Compressor - Model VPF0000201 - Air Compressors Direct
Bolingbrook, IL, USA
Pro-Force 2-Gallon Hot Dog Air Compressor
Model VPF0000201
Pro-Force 2-Gallon Hot Dog Air Compressor Model VPF0000201
Tank Size 2 Gallons Power N/A CFM @ 90 PSI Oil Free, Low Maintenance Operation •No oil to add or change •No belts or pulleys to replace •Easy cold weather starting 2-Gallon Tank •Lightweight and portable, goes anywhere Built-In Handle •Designed for easy lifting Rubber Feet •Stabilize compressor & eliminates movement due to vibration 120-Volt •Plugs into standard outlet Added Equipment •Pressure regulator, pressure gauges, quick connect air outlet Fully Assembled •Just plug and go Extra Value Kit Included •25' Coil Hose, Blow Gun w/ safety nozzle •Inflation Needle and Adapter, Dual Tire Chuck, Quick Coupler •1/4" Male and Female Thread Connectors & Thread Sealant
Tank Size

2

Gallons

Power

N/A

CFM @ 90 PSI

Oil Free, Low Maintenance Operation
•No oil to add or change
•No belts or pulleys to replace
•Easy cold weather starting
2-Gallon Tank
•Lightweight and portable, goes anywhere
Built-In Handle
•Designed for easy lifting
Rubber Feet
•Stabilize compressor & eliminates movement due to vibration
120-Volt
•Plugs into standard outlet
Added Equipment
•Pressure regulator, pressure gauges, quick connect air outlet
Fully Assembled
•Just plug and go
Extra Value Kit Included
•25' Coil Hose, Blow Gun w/ safety nozzle
•Inflation Needle and Adapter, Dual Tire Chuck, Quick Coupler
•1/4" Male and Female Thread Connectors & Thread Sealant

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model VPF0000201
Product Name Pro-Force 2-Gallon Hot Dog Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - ML Series Air Compressor - fs-curtis-ml-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 19.1 to 204 SCFM (32.46 to 347 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 30 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC300A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details