Air Compressors Direct Eagle 5.5-HP 4-gallon Twin Stack Air Compressor Model TS55G

Description
Tank Size 4.2 Gallons Power N/A Get The Job Done Without Electricity •Powerful portable air compressor is great for job sites Dependable Honda GX160 Engine •Commercial grade, quiet & eay to start Efficient Twin Tank Design •Easy to transport & move from site to site Dual Outlets On The Control Panel •Run two tools at once, great for roofers & framers •Pressure switch 95-125 PSI •7.4 CFM @ 100 PSI, built-in gauges
Description
Tank Size 4.2 Gallons Power N/A Get The Job Done Without Electricity •Powerful portable air compressor is great for job sites Dependable Honda GX160 Engine •Commercial grade, quiet & eay to start Efficient Twin Tank Design •Easy to transport & move from site to site Dual Outlets On The Control Panel •Run two tools at once, great for roofers & framers •Pressure switch 95-125 PSI •7.4 CFM @ 100 PSI, built-in gauges

Suppliers

Company
Product
Description
Supplier Links
Eagle 5.5-HP 4-gallon Twin Stack Air Compressor - Model TS55G - Air Compressors Direct
Bolingbrook, IL, USA
Eagle 5.5-HP 4-gallon Twin Stack Air Compressor
Model TS55G
Eagle 5.5-HP 4-gallon Twin Stack Air Compressor Model TS55G
Tank Size 4.2 Gallons Power N/A Get The Job Done Without Electricity •Powerful portable air compressor is great for job sites Dependable Honda GX160 Engine •Commercial grade, quiet & eay to start Efficient Twin Tank Design •Easy to transport & move from site to site Dual Outlets On The Control Panel •Run two tools at once, great for roofers & framers •Pressure switch 95-125 PSI •7.4 CFM @ 100 PSI, built-in gauges
Tank Size

4.2

Gallons

Power

N/A

Get The Job Done Without Electricity
•Powerful portable air compressor is great for job sites
Dependable Honda GX160 Engine
•Commercial grade, quiet & eay to start
Efficient Twin Tank Design
•Easy to transport & move from site to site
Dual Outlets On The Control Panel
•Run two tools at once, great for roofers & framers
•Pressure switch 95-125 PSI
•7.4 CFM @ 100 PSI, built-in gauges

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model TS55G
Product Name Eagle 5.5-HP 4-gallon Twin Stack Air Compressor
Mass Flow Capacity 7.4 SCFM (12.58 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Single-Stage Ring Compressors - VFC200P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.3330 HP
Mounting Skid / Base Plate Mounted
View Details
FS-Curtis - CW Series Air Compressor - fs-curtis-cw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 117 to 639 SCFM (199 to 1086 m³/hr)
Discharge / Operating Pressure 30 to 250 psi (21.11 to 176 m H2O)
Horse Power 30 to 125 HP
View Details