Air Compressors Direct Ingersoll Rand 3-HP 60-Gallon Single-Stage Air Compressor Model SS3L3

Description
Tank Size 60 Gallons Power 10.3 CFM @ 90 PSI 100% Cast-Iron Cylinders and Frame •Designed for the toughest 100% continuous duty applications Manual Thermal Overload Protection •No magnetic starter needed and protects motor from damage Oil Sight Gauge •Easily check compressors pump oil level OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and thoroughly tested prior to shipment
Description
Tank Size 60 Gallons Power 10.3 CFM @ 90 PSI 100% Cast-Iron Cylinders and Frame •Designed for the toughest 100% continuous duty applications Manual Thermal Overload Protection •No magnetic starter needed and protects motor from damage Oil Sight Gauge •Easily check compressors pump oil level OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and thoroughly tested prior to shipment

Suppliers

Company
Product
Description
Supplier Links
Ingersoll Rand 3-HP 60-Gallon Single-Stage Air Compressor - Model SS3L3 - Air Compressors Direct
Bolingbrook, IL, USA
Ingersoll Rand 3-HP 60-Gallon Single-Stage Air Compressor
Model SS3L3
Ingersoll Rand 3-HP 60-Gallon Single-Stage Air Compressor Model SS3L3
Tank Size 60 Gallons Power 10.3 CFM @ 90 PSI 100% Cast-Iron Cylinders and Frame •Designed for the toughest 100% continuous duty applications Manual Thermal Overload Protection •No magnetic starter needed and protects motor from damage Oil Sight Gauge •Easily check compressors pump oil level OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and thoroughly tested prior to shipment
Tank Size

60

Gallons

Power

10.3

CFM @ 90 PSI

100% Cast-Iron Cylinders and Frame
•Designed for the toughest 100% continuous duty applications
Manual Thermal Overload Protection
•No magnetic starter needed and protects motor from damage
Oil Sight Gauge
•Easily check compressors pump oil level
OSHA Compliant
•Fully enclosed flywheel, belt and motor sheave
Fully Tested
•All units are prewired and thoroughly tested prior to shipment

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model SS3L3
Product Name Ingersoll Rand 3-HP 60-Gallon Single-Stage Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFB3000-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 30 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Electric Air Compressors - M250E / M255E - Kaeser Compressors, Inc.
Specs
Lubrication Style Oil-less
Mass Flow Capacity 565 to 990 SCFM (960 to 1683 m³/hr)
Discharge / Operating Pressure 125 to 200 psi (87.97 to 141 m H2O)
View Details