Air Compressors Direct Ingersoll Rand 2-HP 8-Gallon Wheelbarrow Air Compressor Model SS3J2-WB

Description
Tank Size 8 Gallons Power 4.9 CFM @ 90 PSI 100% Cast-Iron Cylinders and Frame •Designed for the toughest 100% continuous duty applications Wheel Barrow Style •Lightweight, low-profile design allows maximum maneuverability Dual Quick Connects •Allows you to run more tools at the same time Quiet Operation •At 76dBA, this air compressor is quieter than competitors Dual Voltage •Plugs into 115-volt household outlet or 230-volt outlet American Pride •Proudly built in the U.S.A.
Description
Tank Size 8 Gallons Power 4.9 CFM @ 90 PSI 100% Cast-Iron Cylinders and Frame •Designed for the toughest 100% continuous duty applications Wheel Barrow Style •Lightweight, low-profile design allows maximum maneuverability Dual Quick Connects •Allows you to run more tools at the same time Quiet Operation •At 76dBA, this air compressor is quieter than competitors Dual Voltage •Plugs into 115-volt household outlet or 230-volt outlet American Pride •Proudly built in the U.S.A.

Suppliers

Company
Product
Description
Supplier Links
Ingersoll Rand 2-HP 8-Gallon Wheelbarrow Air Compressor - Model SS3J2-WB - Air Compressors Direct
Bolingbrook, IL, USA
Ingersoll Rand 2-HP 8-Gallon Wheelbarrow Air Compressor
Model SS3J2-WB
Ingersoll Rand 2-HP 8-Gallon Wheelbarrow Air Compressor Model SS3J2-WB
Tank Size 8 Gallons Power 4.9 CFM @ 90 PSI 100% Cast-Iron Cylinders and Frame •Designed for the toughest 100% continuous duty applications Wheel Barrow Style •Lightweight, low-profile design allows maximum maneuverability Dual Quick Connects •Allows you to run more tools at the same time Quiet Operation •At 76dBA, this air compressor is quieter than competitors Dual Voltage •Plugs into 115-volt household outlet or 230-volt outlet American Pride •Proudly built in the U.S.A.
Tank Size

8

Gallons

Power

4.9

CFM @ 90 PSI

100% Cast-Iron Cylinders and Frame
•Designed for the toughest 100% continuous duty applications
Wheel Barrow Style
•Lightweight, low-profile design allows maximum maneuverability
Dual Quick Connects
•Allows you to run more tools at the same time
Quiet Operation
•At 76dBA, this air compressor is quieter than competitors
Dual Voltage
•Plugs into 115-volt household outlet or 230-volt outlet
American Pride
•Proudly built in the U.S.A.

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model SS3J2-WB
Product Name Ingersoll Rand 2-HP 8-Gallon Wheelbarrow Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CA Series Air Compressor - fs-curtis-ca-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 18.5 to 68.4 SCFM (31.44 to 116 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 15 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC300A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details