Air Compressors Direct Campbell Hausfeld 12-Volt Digital Tire Inflator Model RP3300

Description
Inflate Your Tires At The Touch Of A Button •Just connect, dial the correct pressure, and push the button •3 inch digital gauge is easy to see and set •Faster, more accurate inflation with less hassle Fast And Versatile •Inflator automatically stops when desired pressure is reached •Inflates a standard car tire in under 90 seconds •Converts to a sports ball inflator in seconds Bright LED Work Light And Safety Light Built In •See what you're doing & let others see you •Plugs into any cigarette lighter or 12v power access Convenient Design •Store or use in upright or flat position •Hose corral keeps hose from getting tangled •Power cord wraps around inflator & locks in place Unit Includes: •10' power cord, 2' non-marring hose, & 2 inflation needles •2' non-marring hose Keeping Your Tires Properly Inflated Saves You Money •Under-inflated tires waste up to 3.3% of your fuel costs
Description
Inflate Your Tires At The Touch Of A Button •Just connect, dial the correct pressure, and push the button •3 inch digital gauge is easy to see and set •Faster, more accurate inflation with less hassle Fast And Versatile •Inflator automatically stops when desired pressure is reached •Inflates a standard car tire in under 90 seconds •Converts to a sports ball inflator in seconds Bright LED Work Light And Safety Light Built In •See what you're doing & let others see you •Plugs into any cigarette lighter or 12v power access Convenient Design •Store or use in upright or flat position •Hose corral keeps hose from getting tangled •Power cord wraps around inflator & locks in place Unit Includes: •10' power cord, 2' non-marring hose, & 2 inflation needles •2' non-marring hose Keeping Your Tires Properly Inflated Saves You Money •Under-inflated tires waste up to 3.3% of your fuel costs

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 12-Volt Digital Tire Inflator - Model RP3300 - Air Compressors Direct
Bolingbrook, IL, USA
Campbell Hausfeld 12-Volt Digital Tire Inflator
Model RP3300
Campbell Hausfeld 12-Volt Digital Tire Inflator Model RP3300
Inflate Your Tires At The Touch Of A Button •Just connect, dial the correct pressure, and push the button •3 inch digital gauge is easy to see and set •Faster, more accurate inflation with less hassle Fast And Versatile •Inflator automatically stops when desired pressure is reached •Inflates a standard car tire in under 90 seconds •Converts to a sports ball inflator in seconds Bright LED Work Light And Safety Light Built In •See what you're doing & let others see you •Plugs into any cigarette lighter or 12v power access Convenient Design •Store or use in upright or flat position •Hose corral keeps hose from getting tangled •Power cord wraps around inflator & locks in place Unit Includes: •10' power cord, 2' non-marring hose, & 2 inflation needles •2' non-marring hose Keeping Your Tires Properly Inflated Saves You Money •Under-inflated tires waste up to 3.3% of your fuel costs

Inflate Your Tires At The Touch Of A Button
•Just connect, dial the correct pressure, and push the button
•3 inch digital gauge is easy to see and set
•Faster, more accurate inflation with less hassle
Fast And Versatile
•Inflator automatically stops when desired pressure is reached
•Inflates a standard car tire in under 90 seconds
•Converts to a sports ball inflator in seconds
Bright LED Work Light And Safety Light Built In
•See what you're doing & let others see you
•Plugs into any cigarette lighter or 12v power access
Convenient Design
•Store or use in upright or flat position
•Hose corral keeps hose from getting tangled
•Power cord wraps around inflator & locks in place
Unit Includes:
•10' power cord, 2' non-marring hose, & 2 inflation needles
•2' non-marring hose
Keeping Your Tires Properly Inflated Saves You Money
•Under-inflated tires waste up to 3.3% of your fuel costs

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model RP3300
Product Name Campbell Hausfeld 12-Volt Digital Tire Inflator
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - ML Series Air Compressor - fs-curtis-ml-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 19.1 to 204 SCFM (32.46 to 347 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 30 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ501A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details