Air Compressors Direct Campbell Hausfeld 12-Volt Tire & Raft Inflator Model RP3175

Description
High-Flow Inflator •Quickly inflate air mattresses, rafts and other large inflatables Safety Light •Helpful when changing or inflating flat tires in the dark Tire Gauge •Monitor pressure to avoid under- or over-inflating 12-Volt •Plugs into cigarette-style outlet in your car
Description
High-Flow Inflator •Quickly inflate air mattresses, rafts and other large inflatables Safety Light •Helpful when changing or inflating flat tires in the dark Tire Gauge •Monitor pressure to avoid under- or over-inflating 12-Volt •Plugs into cigarette-style outlet in your car

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 12-Volt Tire & Raft Inflator - Model RP3175 - Air Compressors Direct
Bolingbrook, IL, USA
Campbell Hausfeld 12-Volt Tire & Raft Inflator
Model RP3175
Campbell Hausfeld 12-Volt Tire & Raft Inflator Model RP3175
High-Flow Inflator •Quickly inflate air mattresses, rafts and other large inflatables Safety Light •Helpful when changing or inflating flat tires in the dark Tire Gauge •Monitor pressure to avoid under- or over-inflating 12-Volt •Plugs into cigarette-style outlet in your car

High-Flow Inflator
•Quickly inflate air mattresses, rafts and other large inflatables
Safety Light
•Helpful when changing or inflating flat tires in the dark
Tire Gauge
•Monitor pressure to avoid under- or over-inflating
12-Volt
•Plugs into cigarette-style outlet in your car

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model RP3175
Product Name Campbell Hausfeld 12-Volt Tire & Raft Inflator
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - Nx Series Air Compressor - fs-curtis-nx-series - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 3 to 50 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC300A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details