Air Compressors Direct Chicago Pneumatic 10-HP Duplex Two-Stage Air Compressor Model RCP-10123D

Description
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 33 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the job done •Alternating controls for balanced unit wear & performance Sturdy Construction Prolongs The Life Of Your Investment •Solid cast iron cylinders on 2, 5 HP motors •Dual pressure switch controls •Fully enclosed with high flow belt guard Professional Features •120 gallon tank and safety valves are ASME/CRN certified •Magnetic starters and three phase power •Full 2 year factory warranty
Description
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 33 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the job done •Alternating controls for balanced unit wear & performance Sturdy Construction Prolongs The Life Of Your Investment •Solid cast iron cylinders on 2, 5 HP motors •Dual pressure switch controls •Fully enclosed with high flow belt guard Professional Features •120 gallon tank and safety valves are ASME/CRN certified •Magnetic starters and three phase power •Full 2 year factory warranty

Suppliers

Company
Product
Description
Supplier Links
Chicago Pneumatic 10-HP Duplex Two-Stage Air Compressor - Model RCP-10123D - Air Compressors Direct
Bolingbrook, IL, USA
Chicago Pneumatic 10-HP Duplex Two-Stage Air Compressor
Model RCP-10123D
Chicago Pneumatic 10-HP Duplex Two-Stage Air Compressor Model RCP-10123D
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 33 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the job done •Alternating controls for balanced unit wear & performance Sturdy Construction Prolongs The Life Of Your Investment •Solid cast iron cylinders on 2, 5 HP motors •Dual pressure switch controls •Fully enclosed with high flow belt guard Professional Features •120 gallon tank and safety valves are ASME/CRN certified •Magnetic starters and three phase power •Full 2 year factory warranty
Horse Power

10

Horse Power

Tank Size

120

Gallons

Voltage

208-230 V

3-Phase

CFM

33

CFM @ 175 PSI

Duplex Compressor Delivers Great Performance And Value
•2 pumps and motors with an alternator for optimum performance
Dependable And Easy To Use
•Built in redundancy to make sure you get the job done
•Alternating controls for balanced unit wear & performance
Sturdy Construction Prolongs The Life Of Your Investment
•Solid cast iron cylinders on 2, 5 HP motors
•Dual pressure switch controls
•Fully enclosed with high flow belt guard
Professional Features
•120 gallon tank and safety valves are ASME/CRN certified
•Magnetic starters and three phase power
•Full 2 year factory warranty

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model RCP-10123D
Product Name Chicago Pneumatic 10-HP Duplex Two-Stage Air Compressor
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Hycomp - Reciprocating Gas Air Compressor - hycomp-reciprocating - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 500 psi (70.38 to 352 m H2O)
Horse Power 0.5000 to 50 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC300P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details