Air Compressors Direct Chicago Pneumatic 3-HP 60-Gallon Rotary Screw Air Compressor Model QRS3.0HP-3

Description
Horse Power 3 Horse Power Tank Size 60 Gallons Voltage 208-230 /460 V 3-Phase CFM 11 CFM @ 175 PSI The Quiet Compressed Air System (QRS= Quiet Rotary Screw) •Perfect for light industrial applications where noise is an issue •61dBA easily meets the demands of body shops, repair bays, etc. Reliable And Versatile Three Phase Power •Continuous operating capability; 8.5 acfm @ 150psig •Tri-voltage, TEFC motor with across-the-line motor starter •Rugged belt drive; UL and UL-C approved control panel Simple, Low Cost Maintenance •Rotary Screw technology has no wearing parts •No valves, bushings, piston rings or rod inserts to service •Factory filled with QRS-4000 lubricant for 4,000 hrs of operation Space Saving Design •Takes up less than 12 square feet of your shop or service bay Easy And Efficient Operation •Air discharge pressure gauge; On/Off switch with lockout feature •Hour meter and high oil temperature shut down light •Reset button for high oil temperature shutdown and motor overload •Load/no load switch; starter wired 230V/208V 5 Year Factory Warranty •Authorized startup required for 5 year certification
Description
Horse Power 3 Horse Power Tank Size 60 Gallons Voltage 208-230 /460 V 3-Phase CFM 11 CFM @ 175 PSI The Quiet Compressed Air System (QRS= Quiet Rotary Screw) •Perfect for light industrial applications where noise is an issue •61dBA easily meets the demands of body shops, repair bays, etc. Reliable And Versatile Three Phase Power •Continuous operating capability; 8.5 acfm @ 150psig •Tri-voltage, TEFC motor with across-the-line motor starter •Rugged belt drive; UL and UL-C approved control panel Simple, Low Cost Maintenance •Rotary Screw technology has no wearing parts •No valves, bushings, piston rings or rod inserts to service •Factory filled with QRS-4000 lubricant for 4,000 hrs of operation Space Saving Design •Takes up less than 12 square feet of your shop or service bay Easy And Efficient Operation •Air discharge pressure gauge; On/Off switch with lockout feature •Hour meter and high oil temperature shut down light •Reset button for high oil temperature shutdown and motor overload •Load/no load switch; starter wired 230V/208V 5 Year Factory Warranty •Authorized startup required for 5 year certification

Suppliers

Company
Product
Description
Supplier Links
Chicago Pneumatic 3-HP 60-Gallon Rotary Screw Air Compressor - Model QRS3.0HP-3 - Air Compressors Direct
Bolingbrook, IL, USA
Chicago Pneumatic 3-HP 60-Gallon Rotary Screw Air Compressor
Model QRS3.0HP-3
Chicago Pneumatic 3-HP 60-Gallon Rotary Screw Air Compressor Model QRS3.0HP-3
Horse Power 3 Horse Power Tank Size 60 Gallons Voltage 208-230 /460 V 3-Phase CFM 11 CFM @ 175 PSI The Quiet Compressed Air System (QRS= Quiet Rotary Screw) •Perfect for light industrial applications where noise is an issue •61dBA easily meets the demands of body shops, repair bays, etc. Reliable And Versatile Three Phase Power •Continuous operating capability; 8.5 acfm @ 150psig •Tri-voltage, TEFC motor with across-the-line motor starter •Rugged belt drive; UL and UL-C approved control panel Simple, Low Cost Maintenance •Rotary Screw technology has no wearing parts •No valves, bushings, piston rings or rod inserts to service •Factory filled with QRS-4000 lubricant for 4,000 hrs of operation Space Saving Design •Takes up less than 12 square feet of your shop or service bay Easy And Efficient Operation •Air discharge pressure gauge; On/Off switch with lockout feature •Hour meter and high oil temperature shut down light •Reset button for high oil temperature shutdown and motor overload •Load/no load switch; starter wired 230V/208V 5 Year Factory Warranty •Authorized startup required for 5 year certification
Horse Power

3

Horse Power

Tank Size

60

Gallons

Voltage

208-230
/460 V

3-Phase

CFM

11

CFM @ 175 PSI

The Quiet Compressed Air System (QRS= Quiet Rotary Screw)
•Perfect for light industrial applications where noise is an issue
•61dBA easily meets the demands of body shops, repair bays, etc.
Reliable And Versatile Three Phase Power
•Continuous operating capability; 8.5 acfm @ 150psig
•Tri-voltage, TEFC motor with across-the-line motor starter
•Rugged belt drive; UL and UL-C approved control panel
Simple, Low Cost Maintenance
•Rotary Screw technology has no wearing parts
•No valves, bushings, piston rings or rod inserts to service
•Factory filled with QRS-4000 lubricant for 4,000 hrs of operation
Space Saving Design
•Takes up less than 12 square feet of your shop or service bay
Easy And Efficient Operation
•Air discharge pressure gauge; On/Off switch with lockout feature
•Hour meter and high oil temperature shut down light
•Reset button for high oil temperature shutdown and motor overload
•Load/no load switch; starter wired 230V/208V
5 Year Factory Warranty
•Authorized startup required for 5 year certification

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model QRS3.0HP-3
Product Name Chicago Pneumatic 3-HP 60-Gallon Rotary Screw Air Compressor
Compressor Technology Rotary
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Rogers - KR2/KR2V Series Rotary Screw Air Compressor - rogers-kr2-kr2v-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 152 to 2621 SCFM (258 to 4455 m³/hr)
Discharge / Operating Pressure 80 to 210 psi (56.3 to 148 m H2O)
Horse Power 100 to 500 HP
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details