Air Compressors Direct Quincy Air Master 2-HP Portable Single Stage Air Compressor Model Q12120P

Description
Perfect For Commercial Or Do It Yourself Applications •Sturdy reliability that lasts and lasts Cast Iron Cylinder, Crankshaft, & Valve Plate •Strong & durable single stage compressor •Aluminum Head & Special Fin Design •Help dissipate heat; keeps compressor running cool •Running cooler lets the unit last longer Start-Stop Pressure Switch •Automatically starts the compressor when system pressure drops Develops 8.3 CFM @ 40 PSI; 7.1 CFM @ 100 PSI •Plenty of power to run a wide range of air tools 1/2" Pressure Regulator •100% factory tested at full pressure Easy To Maintain •Shipped with 40-weight lubricant •Fully enclosed belt guard protects you & the belt •Easy-access manual drain
Description
Perfect For Commercial Or Do It Yourself Applications •Sturdy reliability that lasts and lasts Cast Iron Cylinder, Crankshaft, & Valve Plate •Strong & durable single stage compressor •Aluminum Head & Special Fin Design •Help dissipate heat; keeps compressor running cool •Running cooler lets the unit last longer Start-Stop Pressure Switch •Automatically starts the compressor when system pressure drops Develops 8.3 CFM @ 40 PSI; 7.1 CFM @ 100 PSI •Plenty of power to run a wide range of air tools 1/2" Pressure Regulator •100% factory tested at full pressure Easy To Maintain •Shipped with 40-weight lubricant •Fully enclosed belt guard protects you & the belt •Easy-access manual drain

Suppliers

Company
Product
Description
Supplier Links
Quincy Air Master 2-HP Portable Single Stage Air Compressor - Model Q12120P - Air Compressors Direct
Bolingbrook, IL, USA
Quincy Air Master 2-HP Portable Single Stage Air Compressor
Model Q12120P
Quincy Air Master 2-HP Portable Single Stage Air Compressor Model Q12120P
Perfect For Commercial Or Do It Yourself Applications •Sturdy reliability that lasts and lasts Cast Iron Cylinder, Crankshaft, & Valve Plate •Strong & durable single stage compressor •Aluminum Head & Special Fin Design •Help dissipate heat; keeps compressor running cool •Running cooler lets the unit last longer Start-Stop Pressure Switch •Automatically starts the compressor when system pressure drops Develops 8.3 CFM @ 40 PSI; 7.1 CFM @ 100 PSI •Plenty of power to run a wide range of air tools 1/2" Pressure Regulator •100% factory tested at full pressure Easy To Maintain •Shipped with 40-weight lubricant •Fully enclosed belt guard protects you & the belt •Easy-access manual drain

Perfect For Commercial Or Do It Yourself Applications
•Sturdy reliability that lasts and lasts
Cast Iron Cylinder, Crankshaft, & Valve Plate
•Strong & durable single stage compressor
•Aluminum Head & Special Fin Design
•Help dissipate heat; keeps compressor running cool
•Running cooler lets the unit last longer
Start-Stop Pressure Switch
•Automatically starts the compressor when system pressure drops
Develops 8.3 CFM @ 40 PSI; 7.1 CFM @ 100 PSI
•Plenty of power to run a wide range of air tools
1/2" Pressure Regulator
•100% factory tested at full pressure
Easy To Maintain
•Shipped with 40-weight lubricant
•Fully enclosed belt guard protects you & the belt
•Easy-access manual drain

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model Q12120P
Product Name Quincy Air Master 2-HP Portable Single Stage Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Single-Stage Ring Compressors - VFZ601A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 5 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details