Air Compressors Direct Puma 1-Gallon Mini Hot Dog Air Compressor Model PN1004

Description
Tank Size 1 Gallons Power 0.7 CFM @ 90 PSI 1 Gallon Tank •Smaller tank size for easy storage and portability Oil Free And Low Maintenance •No oil to add or change •No belts or pulleys to replace Only 21 Lbs. •Perfect for carrying around the house or in the car Cushioned Handle Grip •Extremely easy to pick-up and carry
Description
Tank Size 1 Gallons Power 0.7 CFM @ 90 PSI 1 Gallon Tank •Smaller tank size for easy storage and portability Oil Free And Low Maintenance •No oil to add or change •No belts or pulleys to replace Only 21 Lbs. •Perfect for carrying around the house or in the car Cushioned Handle Grip •Extremely easy to pick-up and carry

Suppliers

Company
Product
Description
Supplier Links
Puma 1-Gallon Mini Hot Dog Air Compressor - Model PN1004 - Air Compressors Direct
Bolingbrook, IL, USA
Puma 1-Gallon Mini Hot Dog Air Compressor
Model PN1004
Puma 1-Gallon Mini Hot Dog Air Compressor Model PN1004
Tank Size 1 Gallons Power 0.7 CFM @ 90 PSI 1 Gallon Tank •Smaller tank size for easy storage and portability Oil Free And Low Maintenance •No oil to add or change •No belts or pulleys to replace Only 21 Lbs. •Perfect for carrying around the house or in the car Cushioned Handle Grip •Extremely easy to pick-up and carry
Tank Size

1

Gallons

Power

0.7

CFM @ 90 PSI

1 Gallon Tank
•Smaller tank size for easy storage and portability
Oil Free And Low Maintenance
•No oil to add or change
•No belts or pulleys to replace
Only 21 Lbs.
•Perfect for carrying around the house or in the car
Cushioned Handle Grip
•Extremely easy to pick-up and carry

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model PN1004
Product Name Puma 1-Gallon Mini Hot Dog Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 600 Industrial Air Compressor - P600_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 3500 to 7000 SCFM (5949 to 11898 m³/hr)
Discharge / Operating Pressure 40 to 216 psi (28.15 to 152 m H2O)
Horse Power 540 to 1560 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ801A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details