Air Compressors Direct Powermate 27-Gallon Air Compressor Model PL1582709

Description
Tank Size 27 Gallons Power 4.0 CFM @ 90 PSI Oil Free, Low Maintenance Operation •No oil to add or change •Easy cold weather starting 120-Volt Circuit Breaker Friendly Motor •Requires 1/2 the starting current compared to similar motors •Starts easily, even with the use of an extension cord Compact Shroud Design •Fully integrated regulator, gauges and air outlet On/Off Switch •Large and easy to read 27-Gallon Vertical Air Tank •Increases your air supply, yet remains portable Additional Storage •Integrated tool holders and tool tray Fully Assembled •Just plug and go
Description
Tank Size 27 Gallons Power 4.0 CFM @ 90 PSI Oil Free, Low Maintenance Operation •No oil to add or change •Easy cold weather starting 120-Volt Circuit Breaker Friendly Motor •Requires 1/2 the starting current compared to similar motors •Starts easily, even with the use of an extension cord Compact Shroud Design •Fully integrated regulator, gauges and air outlet On/Off Switch •Large and easy to read 27-Gallon Vertical Air Tank •Increases your air supply, yet remains portable Additional Storage •Integrated tool holders and tool tray Fully Assembled •Just plug and go

Suppliers

Company
Product
Description
Supplier Links
Powermate 27-Gallon Air Compressor - Model PL1582709 - Air Compressors Direct
Bolingbrook, IL, USA
Powermate 27-Gallon Air Compressor
Model PL1582709
Powermate 27-Gallon Air Compressor Model PL1582709
Tank Size 27 Gallons Power 4.0 CFM @ 90 PSI Oil Free, Low Maintenance Operation •No oil to add or change •Easy cold weather starting 120-Volt Circuit Breaker Friendly Motor •Requires 1/2 the starting current compared to similar motors •Starts easily, even with the use of an extension cord Compact Shroud Design •Fully integrated regulator, gauges and air outlet On/Off Switch •Large and easy to read 27-Gallon Vertical Air Tank •Increases your air supply, yet remains portable Additional Storage •Integrated tool holders and tool tray Fully Assembled •Just plug and go
Tank Size

27

Gallons

Power

4.0

CFM @ 90 PSI

Oil Free, Low Maintenance Operation
•No oil to add or change
•Easy cold weather starting
120-Volt Circuit Breaker Friendly Motor
•Requires 1/2 the starting current compared to similar motors
•Starts easily, even with the use of an extension cord
Compact Shroud Design
•Fully integrated regulator, gauges and air outlet
On/Off Switch
•Large and easy to read
27-Gallon Vertical Air Tank
•Increases your air supply, yet remains portable
Additional Storage
•Integrated tool holders and tool tray
Fully Assembled
•Just plug and go

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model PL1582709
Product Name Powermate 27-Gallon Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Enclosed Scroll Air Compressor System - powerex-enclosed-scroll_powerex-enclosed-scr - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 33.2 to 569 SCFM (56.43 to 967 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 60 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ401A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 1.4 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details