Air Compressors Direct Eagle 3-HP 20-Gallon Single-Stage Portable Air Compressor Model P3120H1-CC

Description
Tank Size 20 Gallons Power 5.6 CFM @ 90 PSI Rugged Compressor With Cast Iron Cylinders •Able to work hard & last a long time "V" Design Minimizes Vibration •Improves cooling and extends compressor life Individual & Removable Cylinders •For smoother and cooler operation Thermally Protected Motor •CSA approved for your safety 20 Gallon Air Tank •Rated to 150 PSI; 5.6 CFM @ 90 PSI Sturdy Pneumatic Tires •Easy handling & manuverability Efficient Heat Removal From Pulley-Fan •For cooler running and longer life Sturdy Metal Belt Guard •Protects you and the belt during operation & transport Outlet Valve & Regulator Included •Easy view oil sight glass makes maintenance simple
Description
Tank Size 20 Gallons Power 5.6 CFM @ 90 PSI Rugged Compressor With Cast Iron Cylinders •Able to work hard & last a long time "V" Design Minimizes Vibration •Improves cooling and extends compressor life Individual & Removable Cylinders •For smoother and cooler operation Thermally Protected Motor •CSA approved for your safety 20 Gallon Air Tank •Rated to 150 PSI; 5.6 CFM @ 90 PSI Sturdy Pneumatic Tires •Easy handling & manuverability Efficient Heat Removal From Pulley-Fan •For cooler running and longer life Sturdy Metal Belt Guard •Protects you and the belt during operation & transport Outlet Valve & Regulator Included •Easy view oil sight glass makes maintenance simple

Suppliers

Company
Product
Description
Supplier Links
Eagle 3-HP 20-Gallon Single-Stage Portable Air Compressor - Model P3120H1-CC - Air Compressors Direct
Bolingbrook, IL, USA
Eagle 3-HP 20-Gallon Single-Stage Portable Air Compressor
Model P3120H1-CC
Eagle 3-HP 20-Gallon Single-Stage Portable Air Compressor Model P3120H1-CC
Tank Size 20 Gallons Power 5.6 CFM @ 90 PSI Rugged Compressor With Cast Iron Cylinders •Able to work hard & last a long time "V" Design Minimizes Vibration •Improves cooling and extends compressor life Individual & Removable Cylinders •For smoother and cooler operation Thermally Protected Motor •CSA approved for your safety 20 Gallon Air Tank •Rated to 150 PSI; 5.6 CFM @ 90 PSI Sturdy Pneumatic Tires •Easy handling & manuverability Efficient Heat Removal From Pulley-Fan •For cooler running and longer life Sturdy Metal Belt Guard •Protects you and the belt during operation & transport Outlet Valve & Regulator Included •Easy view oil sight glass makes maintenance simple
Tank Size

20

Gallons

Power

5.6

CFM @ 90 PSI

Rugged Compressor With Cast Iron Cylinders
•Able to work hard & last a long time
"V" Design Minimizes Vibration
•Improves cooling and extends compressor life
Individual & Removable Cylinders
•For smoother and cooler operation
Thermally Protected Motor
•CSA approved for your safety
20 Gallon Air Tank
•Rated to 150 PSI; 5.6 CFM @ 90 PSI
Sturdy Pneumatic Tires
•Easy handling & manuverability
Efficient Heat Removal From Pulley-Fan
•For cooler running and longer life
Sturdy Metal Belt Guard
•Protects you and the belt during operation & transport
Outlet Valve & Regulator Included
•Easy view oil sight glass makes maintenance simple

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model P3120H1-CC
Product Name Eagle 3-HP 20-Gallon Single-Stage Portable Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Portable Diesel Air Compressor - Mobilair™ M76 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 190 to 270 SCFM (323 to 459 m³/hr)
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ501A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details