Air Compressors Direct RapidAir MaxLine 3/4" Compressed Air Tubing (100 Foot Roll) Model M6030

Description
Designed For High-Demand Air Tool Users •Heavier duty components for longer air runs in larger buildings HDPE Tubing With Aluminum Core •High density polyethylene maintains any hand-bent shape •Easy wall installation- no need for special pipe benders Meets OSHA Guidelines •Compatible with common compressor oils •Convenient temperature range -40°F to 140° F Leakproof & Corrosion Resistant •Installs quickly, lasts a long time Additional Components Available Separately •Tubing is also available in 300 foot rolls (M6031)
Description
Designed For High-Demand Air Tool Users •Heavier duty components for longer air runs in larger buildings HDPE Tubing With Aluminum Core •High density polyethylene maintains any hand-bent shape •Easy wall installation- no need for special pipe benders Meets OSHA Guidelines •Compatible with common compressor oils •Convenient temperature range -40°F to 140° F Leakproof & Corrosion Resistant •Installs quickly, lasts a long time Additional Components Available Separately •Tubing is also available in 300 foot rolls (M6031)

Suppliers

Company
Product
Description
Supplier Links
RapidAir MaxLine 3/4
Bolingbrook, IL, USA
RapidAir MaxLine 3/4" Compressed Air Tubing (100 Foot Roll)
Model M6030
RapidAir MaxLine 3/4" Compressed Air Tubing (100 Foot Roll) Model M6030
Designed For High-Demand Air Tool Users •Heavier duty components for longer air runs in larger buildings HDPE Tubing With Aluminum Core •High density polyethylene maintains any hand-bent shape •Easy wall installation- no need for special pipe benders Meets OSHA Guidelines •Compatible with common compressor oils •Convenient temperature range -40°F to 140° F Leakproof & Corrosion Resistant •Installs quickly, lasts a long time Additional Components Available Separately •Tubing is also available in 300 foot rolls (M6031)

Designed For High-Demand Air Tool Users
•Heavier duty components for longer air runs in larger buildings
HDPE Tubing With Aluminum Core
•High density polyethylene maintains any hand-bent shape
•Easy wall installation- no need for special pipe benders
Meets OSHA Guidelines
•Compatible with common compressor oils
•Convenient temperature range -40°F to 140° F
Leakproof & Corrosion Resistant
•Installs quickly, lasts a long time
Additional Components Available Separately
•Tubing is also available in 300 foot rolls (M6031)

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Tubing
Product Number Model M6030
Product Name RapidAir MaxLine 3/4" Compressed Air Tubing (100 Foot Roll)
Application Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Metric Tubing - T316 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Features Sterilizeable; Seamless
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Polyethylene Tubing - PET1-0805 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Clearflo® 70 PVC Tubing - 1130624 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details