Air Compressors Direct Puma 2-Gallon Twin Stack Air Compressor Model LA5721

Description
Tank Size 2 Gallons Power 2.2 CFM @ 90 PSI Twin Stack Tanks •Two 1-Gallon tanks provide optimum pressure Oil Free And Low Maintenance •No oil to add or change •No belts or pulleys to replace Reliable Performance •Die cast aluminum pump with cast iron cylinder sleeve •Thermal overload protection Only 36 Lbs. •Perfect for carrying around the house or around the farm Cushioned Handle Grip •Extremely easy to pick-up and carry
Description
Tank Size 2 Gallons Power 2.2 CFM @ 90 PSI Twin Stack Tanks •Two 1-Gallon tanks provide optimum pressure Oil Free And Low Maintenance •No oil to add or change •No belts or pulleys to replace Reliable Performance •Die cast aluminum pump with cast iron cylinder sleeve •Thermal overload protection Only 36 Lbs. •Perfect for carrying around the house or around the farm Cushioned Handle Grip •Extremely easy to pick-up and carry

Suppliers

Company
Product
Description
Supplier Links
Puma 2-Gallon Twin Stack Air Compressor - Model LA5721 - Air Compressors Direct
Bolingbrook, IL, USA
Puma 2-Gallon Twin Stack Air Compressor
Model LA5721
Puma 2-Gallon Twin Stack Air Compressor Model LA5721
Tank Size 2 Gallons Power 2.2 CFM @ 90 PSI Twin Stack Tanks •Two 1-Gallon tanks provide optimum pressure Oil Free And Low Maintenance •No oil to add or change •No belts or pulleys to replace Reliable Performance •Die cast aluminum pump with cast iron cylinder sleeve •Thermal overload protection Only 36 Lbs. •Perfect for carrying around the house or around the farm Cushioned Handle Grip •Extremely easy to pick-up and carry
Tank Size

2

Gallons

Power

2.2

CFM @ 90 PSI

Twin Stack Tanks
•Two 1-Gallon tanks provide optimum pressure
Oil Free And Low Maintenance
•No oil to add or change
•No belts or pulleys to replace
Reliable Performance
•Die cast aluminum pump with cast iron cylinder sleeve
•Thermal overload protection
Only 36 Lbs.
•Perfect for carrying around the house or around the farm
Cushioned Handle Grip
•Extremely easy to pick-up and carry

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model LA5721
Product Name Puma 2-Gallon Twin Stack Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll_powerex-open-oil-les - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFB3000-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 30 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details