Air Compressors Direct JohnDow Fuel Chiefâ„¢ 25-Gallon Poly Gas Caddy Model JDI-25GC-P

Description
25-Gallon Cross-Linked Polyethylene Tank •Large capacity and extreme durability for almost any condition Molded-In Handle •Designed for comfort and balance while transporting •Can be laid on its back without spilling 15" Pneumatic Tires •Take on any terrain or uneven surface Heavy Duty Spring Loaded Nozzle •Allows quicker transfer of fuel without any leaks 10' x 3/4" Hose •Exceptional hose length improves mobility
Description
25-Gallon Cross-Linked Polyethylene Tank •Large capacity and extreme durability for almost any condition Molded-In Handle •Designed for comfort and balance while transporting •Can be laid on its back without spilling 15" Pneumatic Tires •Take on any terrain or uneven surface Heavy Duty Spring Loaded Nozzle •Allows quicker transfer of fuel without any leaks 10' x 3/4" Hose •Exceptional hose length improves mobility

Suppliers

Company
Product
Description
Supplier Links
JohnDow Fuel Chiefâ„¢ 25-Gallon Poly Gas Caddy - Model JDI-25GC-P - Air Compressors Direct
Bolingbrook, IL, USA
JohnDow Fuel Chiefâ„¢ 25-Gallon Poly Gas Caddy
Model JDI-25GC-P
JohnDow Fuel Chiefâ„¢ 25-Gallon Poly Gas Caddy Model JDI-25GC-P
25-Gallon Cross-Linked Polyethylene Tank •Large capacity and extreme durability for almost any condition Molded-In Handle •Designed for comfort and balance while transporting •Can be laid on its back without spilling 15" Pneumatic Tires •Take on any terrain or uneven surface Heavy Duty Spring Loaded Nozzle •Allows quicker transfer of fuel without any leaks 10' x 3/4" Hose •Exceptional hose length improves mobility

25-Gallon Cross-Linked Polyethylene Tank
•Large capacity and extreme durability for almost any condition
Molded-In Handle
•Designed for comfort and balance while transporting
•Can be laid on its back without spilling
15" Pneumatic Tires
•Take on any terrain or uneven surface
Heavy Duty Spring Loaded Nozzle
•Allows quicker transfer of fuel without any leaks
10' x 3/4" Hose
•Exceptional hose length improves mobility

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Liquid Handling Pumps
Product Number Model JDI-25GC-P
Product Name JohnDow Fuel Chiefâ„¢ 25-Gallon Poly Gas Caddy
Pump Type Rotary Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
ELIKA® Helical Gear Pumps - ELI4 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3916.0 psi (2753 m of Water)
Power Source NoSourceIncluded
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details