Air Compressors Direct Jenny 5-HP 80-Gallon Single-Stage Air Compressor Model J5A-80V

Description
Tank Size 80 Gallons Power 28.7 CFM @ 90 PSI Heavy Duty Splash Lubricated Cast Iron Pump •Made in Somerset, PA USA •Filled with "Jenny Ultimate Blue Synthetic Compressor Pump Oil" Belt Drive Design w/ Totally Enclosed Heavy-Duty Belt Guard •Large flywheel for extra cooling and easier start-up •Directional air shroud for reduced pump temperatures 5-HP Industrial/Commercia l Grade UL Listed Electric Motor •Thermal overload motor protection •Includes magnetic starter 80-Gallon Air Receiver •Powder coated and ASME certified Large Canister Inlet Filter •With replaceable filter elements for extended pump life Auto Start/Stop Control w/ Pressure Unloader •Set at 105-125 PSI Added Features •Protectively mounted fittings & manual tank drain •Tank gauge & Pressure relief safety valve •Special unloading valves to assist in motor starting
Description
Tank Size 80 Gallons Power 28.7 CFM @ 90 PSI Heavy Duty Splash Lubricated Cast Iron Pump •Made in Somerset, PA USA •Filled with "Jenny Ultimate Blue Synthetic Compressor Pump Oil" Belt Drive Design w/ Totally Enclosed Heavy-Duty Belt Guard •Large flywheel for extra cooling and easier start-up •Directional air shroud for reduced pump temperatures 5-HP Industrial/Commercia l Grade UL Listed Electric Motor •Thermal overload motor protection •Includes magnetic starter 80-Gallon Air Receiver •Powder coated and ASME certified Large Canister Inlet Filter •With replaceable filter elements for extended pump life Auto Start/Stop Control w/ Pressure Unloader •Set at 105-125 PSI Added Features •Protectively mounted fittings & manual tank drain •Tank gauge & Pressure relief safety valve •Special unloading valves to assist in motor starting

Suppliers

Company
Product
Description
Supplier Links
Jenny 5-HP 80-Gallon Single-Stage Air Compressor - Model J5A-80V - Air Compressors Direct
Bolingbrook, IL, USA
Jenny 5-HP 80-Gallon Single-Stage Air Compressor
Model J5A-80V
Jenny 5-HP 80-Gallon Single-Stage Air Compressor Model J5A-80V
Tank Size 80 Gallons Power 28.7 CFM @ 90 PSI Heavy Duty Splash Lubricated Cast Iron Pump •Made in Somerset, PA USA •Filled with "Jenny Ultimate Blue Synthetic Compressor Pump Oil" Belt Drive Design w/ Totally Enclosed Heavy-Duty Belt Guard •Large flywheel for extra cooling and easier start-up •Directional air shroud for reduced pump temperatures 5-HP Industrial/Commercia l Grade UL Listed Electric Motor •Thermal overload motor protection •Includes magnetic starter 80-Gallon Air Receiver •Powder coated and ASME certified Large Canister Inlet Filter •With replaceable filter elements for extended pump life Auto Start/Stop Control w/ Pressure Unloader •Set at 105-125 PSI Added Features •Protectively mounted fittings & manual tank drain •Tank gauge & Pressure relief safety valve •Special unloading valves to assist in motor starting
Tank Size

80

Gallons

Power

28.7

CFM @ 90 PSI

Heavy Duty Splash Lubricated Cast Iron Pump
•Made in Somerset, PA USA
•Filled with "Jenny Ultimate Blue Synthetic Compressor Pump Oil"
Belt Drive Design w/ Totally Enclosed Heavy-Duty Belt Guard
•Large flywheel for extra cooling and easier start-up
•Directional air shroud for reduced pump temperatures
5-HP Industrial/Commercial Grade UL Listed Electric Motor
•Thermal overload motor protection
•Includes magnetic starter
80-Gallon Air Receiver
•Powder coated and ASME certified
Large Canister Inlet Filter
•With replaceable filter elements for extended pump life
Auto Start/Stop Control w/ Pressure Unloader
•Set at 105-125 PSI
Added Features
•Protectively mounted fittings & manual tank drain
•Tank gauge & Pressure relief safety valve
•Special unloading valves to assist in motor starting

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model J5A-80V
Product Name Jenny 5-HP 80-Gallon Single-Stage Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Portable Diesel Air Compressor - Mobilair™ M76 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 190 to 270 SCFM (323 to 459 m³/hr)
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details