Air Compressors Direct Industrial Air 1.6-HP Cast Iron Vertical Air Compressor Model IL1682066

Description
Tank Size 20 Gallons Power 5.3 CFM @ 90 PSI Cast Iron, V-Twin Cylinder Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & machined cast iron valve plate •Automotive style ball bearings & stainless steel reed valves •Oil level sight glass and easily accessible oil fill •10" cast iron balanced fly wheel Heavy Duty 1.6-HP Induction Motor •Designed for maximum performance and efficiency 20-Gallon Vertical Portable Tank Design •Pneumatic wheels for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet, can be converted to 240-Volt Added Equipment •Quick-set regulator •Tank & working pressure gauges •Quick connect air outlet •On/Off switch 2 Year Limited Warranty
Description
Tank Size 20 Gallons Power 5.3 CFM @ 90 PSI Cast Iron, V-Twin Cylinder Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & machined cast iron valve plate •Automotive style ball bearings & stainless steel reed valves •Oil level sight glass and easily accessible oil fill •10" cast iron balanced fly wheel Heavy Duty 1.6-HP Induction Motor •Designed for maximum performance and efficiency 20-Gallon Vertical Portable Tank Design •Pneumatic wheels for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet, can be converted to 240-Volt Added Equipment •Quick-set regulator •Tank & working pressure gauges •Quick connect air outlet •On/Off switch 2 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
Industrial Air 1.6-HP Cast Iron Vertical Air Compressor - Model IL1682066 - Air Compressors Direct
Bolingbrook, IL, USA
Industrial Air 1.6-HP Cast Iron Vertical Air Compressor
Model IL1682066
Industrial Air 1.6-HP Cast Iron Vertical Air Compressor Model IL1682066
Tank Size 20 Gallons Power 5.3 CFM @ 90 PSI Cast Iron, V-Twin Cylinder Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & machined cast iron valve plate •Automotive style ball bearings & stainless steel reed valves •Oil level sight glass and easily accessible oil fill •10" cast iron balanced fly wheel Heavy Duty 1.6-HP Induction Motor •Designed for maximum performance and efficiency 20-Gallon Vertical Portable Tank Design •Pneumatic wheels for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet, can be converted to 240-Volt Added Equipment •Quick-set regulator •Tank & working pressure gauges •Quick connect air outlet •On/Off switch 2 Year Limited Warranty
Tank Size

20

Gallons

Power

5.3

CFM @ 90 PSI

Cast Iron, V-Twin Cylinder Oil Lubricated Pump
•One-piece cast iron crankcase
•Thermally stable cast iron cylinder body
•Aluminum head & machined cast iron valve plate
•Automotive style ball bearings & stainless steel reed valves
•Oil level sight glass and easily accessible oil fill
•10" cast iron balanced fly wheel
Heavy Duty 1.6-HP Induction Motor
•Designed for maximum performance and efficiency
20-Gallon Vertical Portable Tank Design
•Pneumatic wheels for maximum portability
Dual-Voltage Motor
•Wired for standard 120-Volt outlet, can be converted to 240-Volt
Added Equipment
•Quick-set regulator
•Tank & working pressure gauges
•Quick connect air outlet
•On/Off switch
2 Year Limited Warranty

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model IL1682066
Product Name Industrial Air 1.6-HP Cast Iron Vertical Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Portable Diesel Air Compressor - Mobilair™ M125 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 405 SCFM (688 m³/hr)
Discharge / Operating Pressure 205 psi (144 m H2O)
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details