Air Compressors Direct Iron Horse 6-HP 10-Gallon Gas Wheelbarrow Air Compressor Model IHTT60G

Description
Tank Size 10 Gallons Power 11 CFM @ 90 PSI Dependable 6 HP Robin Subaru OHV Engine •Easy to start, works hard, lasts a long time 2 Individual & Removable Cylinders •Smoother & cooler operation 10 Gallon Capacity Twin Wheelbarrow Style Tanks •Largest in the industry; powers tools up to 11 CFM •Stable low profile is easy to move & transport High Efficiency Reed Valves •Offer maximum performance Engine Slow-Down Control •Reduces operating costs & unnecessary wear Built For Professional Use •Sturdy belt guard protects the belt and the user •Easy view oil sight gauge •Pneumatic tire for easy handling & manuverability
Description
Tank Size 10 Gallons Power 11 CFM @ 90 PSI Dependable 6 HP Robin Subaru OHV Engine •Easy to start, works hard, lasts a long time 2 Individual & Removable Cylinders •Smoother & cooler operation 10 Gallon Capacity Twin Wheelbarrow Style Tanks •Largest in the industry; powers tools up to 11 CFM •Stable low profile is easy to move & transport High Efficiency Reed Valves •Offer maximum performance Engine Slow-Down Control •Reduces operating costs & unnecessary wear Built For Professional Use •Sturdy belt guard protects the belt and the user •Easy view oil sight gauge •Pneumatic tire for easy handling & manuverability

Suppliers

Company
Product
Description
Supplier Links
Iron Horse 6-HP 10-Gallon Gas Wheelbarrow Air Compressor - Model IHTT60G - Air Compressors Direct
Bolingbrook, IL, USA
Iron Horse 6-HP 10-Gallon Gas Wheelbarrow Air Compressor
Model IHTT60G
Iron Horse 6-HP 10-Gallon Gas Wheelbarrow Air Compressor Model IHTT60G
Tank Size 10 Gallons Power 11 CFM @ 90 PSI Dependable 6 HP Robin Subaru OHV Engine •Easy to start, works hard, lasts a long time 2 Individual & Removable Cylinders •Smoother & cooler operation 10 Gallon Capacity Twin Wheelbarrow Style Tanks •Largest in the industry; powers tools up to 11 CFM •Stable low profile is easy to move & transport High Efficiency Reed Valves •Offer maximum performance Engine Slow-Down Control •Reduces operating costs & unnecessary wear Built For Professional Use •Sturdy belt guard protects the belt and the user •Easy view oil sight gauge •Pneumatic tire for easy handling & manuverability
Tank Size

10

Gallons

Power

11

CFM @ 90 PSI

Dependable 6 HP Robin Subaru OHV Engine
•Easy to start, works hard, lasts a long time
2 Individual & Removable Cylinders
•Smoother & cooler operation
10 Gallon Capacity Twin Wheelbarrow Style Tanks
•Largest in the industry; powers tools up to 11 CFM
•Stable low profile is easy to move & transport
High Efficiency Reed Valves
•Offer maximum performance
Engine Slow-Down Control
•Reduces operating costs & unnecessary wear
Built For Professional Use
•Sturdy belt guard protects the belt and the user
•Easy view oil sight gauge
•Pneumatic tire for easy handling & manuverability

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model IHTT60G
Product Name Iron Horse 6-HP 10-Gallon Gas Wheelbarrow Air Compressor
Mass Flow Capacity 11 SCFM (18.7 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC100P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.1670 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details