Air Compressors Direct Campbell Hausfeld 2-Gallon Hot Dog Air Compressor Model FP2048

Description
Tank Size 2 Gallons Power .8 CFM @ 90 PSI User Friendly Design •Perfect for inflation, stapling, air brushing, etc. Built-In Accessory Storage •Keeps the work area organized and clutter free Retractable Handle •Allows for comfortable handling and for simple storage Added Bonuses •25 ft. recoil hose •Needle •Needle adapter •2 inflation nozzles •Tire chuck
Description
Tank Size 2 Gallons Power .8 CFM @ 90 PSI User Friendly Design •Perfect for inflation, stapling, air brushing, etc. Built-In Accessory Storage •Keeps the work area organized and clutter free Retractable Handle •Allows for comfortable handling and for simple storage Added Bonuses •25 ft. recoil hose •Needle •Needle adapter •2 inflation nozzles •Tire chuck

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 2-Gallon Hot Dog Air Compressor - Model FP2048 - Air Compressors Direct
Bolingbrook, IL, USA
Campbell Hausfeld 2-Gallon Hot Dog Air Compressor
Model FP2048
Campbell Hausfeld 2-Gallon Hot Dog Air Compressor Model FP2048
Tank Size 2 Gallons Power .8 CFM @ 90 PSI User Friendly Design •Perfect for inflation, stapling, air brushing, etc. Built-In Accessory Storage •Keeps the work area organized and clutter free Retractable Handle •Allows for comfortable handling and for simple storage Added Bonuses •25 ft. recoil hose •Needle •Needle adapter •2 inflation nozzles •Tire chuck
Tank Size

2

Gallons

Power

.8

CFM @ 90 PSI

User Friendly Design
•Perfect for inflation, stapling, air brushing, etc.
Built-In Accessory Storage
•Keeps the work area organized and clutter free
Retractable Handle
•Allows for comfortable handling and for simple storage
Added Bonuses
•25 ft. recoil hose
•Needle
•Needle adapter
•2 inflation nozzles
•Tire chuck

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model FP2048
Product Name Campbell Hausfeld 2-Gallon Hot Dog Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Single-Stage Ring Compressors - VFZ901A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 14.7 HP
Mounting Skid / Base Plate Mounted
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details