Air Compressors Direct Hitachi 1.35-HP 4-Gallon Twin Stack Air Compressor Model EC89

Description
Tank Size 4 Gallons Power 3 CFM @ 90 PSI Professional Grade •Perfect for air brushing, inflation, stapling, or other tasks 4-Gallon Twin Stack Tanks •Convenient and efficient air storage system User Friendly Design •Easy to read gauges allow for convenient monitoring Induction Motor •Longer life compared to universal motor designs 13 Amp Electric Motor •Plug into any 120V outlet Oil-Lubricated Cast-Iron Cylinder •Quieter & longer lasting than oil-free designs
Description
Tank Size 4 Gallons Power 3 CFM @ 90 PSI Professional Grade •Perfect for air brushing, inflation, stapling, or other tasks 4-Gallon Twin Stack Tanks •Convenient and efficient air storage system User Friendly Design •Easy to read gauges allow for convenient monitoring Induction Motor •Longer life compared to universal motor designs 13 Amp Electric Motor •Plug into any 120V outlet Oil-Lubricated Cast-Iron Cylinder •Quieter & longer lasting than oil-free designs

Suppliers

Company
Product
Description
Supplier Links
Hitachi 1.35-HP 4-Gallon Twin Stack Air Compressor - Model EC89 - Air Compressors Direct
Bolingbrook, IL, USA
Hitachi 1.35-HP 4-Gallon Twin Stack Air Compressor
Model EC89
Hitachi 1.35-HP 4-Gallon Twin Stack Air Compressor Model EC89
Tank Size 4 Gallons Power 3 CFM @ 90 PSI Professional Grade •Perfect for air brushing, inflation, stapling, or other tasks 4-Gallon Twin Stack Tanks •Convenient and efficient air storage system User Friendly Design •Easy to read gauges allow for convenient monitoring Induction Motor •Longer life compared to universal motor designs 13 Amp Electric Motor •Plug into any 120V outlet Oil-Lubricated Cast-Iron Cylinder •Quieter & longer lasting than oil-free designs
Tank Size

4

Gallons

Power

3

CFM @ 90 PSI

Professional Grade
•Perfect for air brushing, inflation, stapling, or other tasks
4-Gallon Twin Stack Tanks
•Convenient and efficient air storage system
User Friendly Design
•Easy to read gauges allow for convenient monitoring
Induction Motor
•Longer life compared to universal motor designs
13 Amp Electric Motor
•Plug into any 120V outlet
Oil-Lubricated Cast-Iron Cylinder
•Quieter & longer lasting than oil-free designs

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model EC89
Product Name Hitachi 1.35-HP 4-Gallon Twin Stack Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CT Series Air Compressor - fs-curtis-ct-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15.9 to 29.7 SCFM (27.03 to 50.48 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 10 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC100P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.1670 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details