Air Compressors Direct Hitachi 5.5-HP 8-Gallon Wheelbarrow Air Compressor Model EC2510E

Description
Tank Size 8 Gallons Power 9.3 CFM @ 90 PSI Honda Engine •5.5-HP GX160 Series •Long life, proven durability, runs quiet •Contractor recommended and approved •Less maintenance than other engines 100% Cast-Iron Cylinders •Designed for the toughest applications Idle Control •Saves fuel and allows for a quieter operation Large Oil Sight Glass •Prevents running compressor pump dry
Description
Tank Size 8 Gallons Power 9.3 CFM @ 90 PSI Honda Engine •5.5-HP GX160 Series •Long life, proven durability, runs quiet •Contractor recommended and approved •Less maintenance than other engines 100% Cast-Iron Cylinders •Designed for the toughest applications Idle Control •Saves fuel and allows for a quieter operation Large Oil Sight Glass •Prevents running compressor pump dry

Suppliers

Company
Product
Description
Supplier Links
Hitachi 5.5-HP 8-Gallon Wheelbarrow Air Compressor - Model EC2510E - Air Compressors Direct
Bolingbrook, IL, USA
Hitachi 5.5-HP 8-Gallon Wheelbarrow Air Compressor
Model EC2510E
Hitachi 5.5-HP 8-Gallon Wheelbarrow Air Compressor Model EC2510E
Tank Size 8 Gallons Power 9.3 CFM @ 90 PSI Honda Engine •5.5-HP GX160 Series •Long life, proven durability, runs quiet •Contractor recommended and approved •Less maintenance than other engines 100% Cast-Iron Cylinders •Designed for the toughest applications Idle Control •Saves fuel and allows for a quieter operation Large Oil Sight Glass •Prevents running compressor pump dry
Tank Size

8

Gallons

Power

9.3

CFM @ 90 PSI

Honda Engine
•5.5-HP GX160 Series
•Long life, proven durability, runs quiet
•Contractor recommended and approved
•Less maintenance than other engines
100% Cast-Iron Cylinders
•Designed for the toughest applications
Idle Control
•Saves fuel and allows for a quieter operation
Large Oil Sight Glass
•Prevents running compressor pump dry

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model EC2510E
Product Name Hitachi 5.5-HP 8-Gallon Wheelbarrow Air Compressor
Mass Flow Capacity 9.3 SCFM (15.81 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 300 Industrial Air Compressor - P300_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 900 to 2200 SCFM (1530 to 3739 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 250 to 450 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC200A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.3330 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details