Air Compressors Direct Puma 2-HP 4-Gallon Twin Stack Air Compressor Model DP2022S

Description
Tank Size 4 Gallons Power 4.6 CFM @ 90 PSI Twin Stack Tanks •Two 2-Gallon tanks provide optimum pressure Dual Quick Connects •Run two separate hose lines simultaneously Reliable Performance •Splash lubricated pump with cast iron cylinder sleeve •Manual reset overload protection Cushioned Handle Grip •Extremely easy to pick-up and carry
Description
Tank Size 4 Gallons Power 4.6 CFM @ 90 PSI Twin Stack Tanks •Two 2-Gallon tanks provide optimum pressure Dual Quick Connects •Run two separate hose lines simultaneously Reliable Performance •Splash lubricated pump with cast iron cylinder sleeve •Manual reset overload protection Cushioned Handle Grip •Extremely easy to pick-up and carry

Suppliers

Company
Product
Description
Supplier Links
Puma 2-HP 4-Gallon Twin Stack Air Compressor - Model DP2022S - Air Compressors Direct
Bolingbrook, IL, USA
Puma 2-HP 4-Gallon Twin Stack Air Compressor
Model DP2022S
Puma 2-HP 4-Gallon Twin Stack Air Compressor Model DP2022S
Tank Size 4 Gallons Power 4.6 CFM @ 90 PSI Twin Stack Tanks •Two 2-Gallon tanks provide optimum pressure Dual Quick Connects •Run two separate hose lines simultaneously Reliable Performance •Splash lubricated pump with cast iron cylinder sleeve •Manual reset overload protection Cushioned Handle Grip •Extremely easy to pick-up and carry
Tank Size

4

Gallons

Power

4.6

CFM @ 90 PSI

Twin Stack Tanks
•Two 2-Gallon tanks provide optimum pressure
Dual Quick Connects
•Run two separate hose lines simultaneously
Reliable Performance
•Splash lubricated pump with cast iron cylinder sleeve
•Manual reset overload protection
Cushioned Handle Grip
•Extremely easy to pick-up and carry

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model DP2022S
Product Name Puma 2-HP 4-Gallon Twin Stack Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 300 Industrial Air Compressor - P300_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 900 to 2200 SCFM (1530 to 3739 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 250 to 450 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Single-Stage Ring Compressors - VFZ501A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details