Air Compressors Direct DeWalt 6.5-HP Single-Stage Portable Air Compressor Model D55684

Description
Tank Size 10.5 Gallons Power N/A DeWalt 196cc 6.5 HP OHV Engine •Plenty of reliable power supply for two 1/4" outlets •Low oil shut off prevents lock-up, protects motor •Automatic idle control reduces fuel consumption Cast Iron Pump Outputs 10.5 SCFM •Built tough to work harder & last longer •Low oil shut off protects the pump from seizing 10.5 Gallon Tank With Ball Valve Drain •Delivers more surge power & faster recovery than 8 gallon tanks •Run extra nailers or other air tools with less drop in power Forced-Air Cooling •Pump runs more efficiently & produces higher SCFM Roll Cage •Protects control panel & compressor components On-Board Belt Tensioning Device •Allows quick & easy belt adjustment for best performance One Hand Push-Pull Handle •Easy mobility on the job site; easy to load & transport
Description
Tank Size 10.5 Gallons Power N/A DeWalt 196cc 6.5 HP OHV Engine •Plenty of reliable power supply for two 1/4" outlets •Low oil shut off prevents lock-up, protects motor •Automatic idle control reduces fuel consumption Cast Iron Pump Outputs 10.5 SCFM •Built tough to work harder & last longer •Low oil shut off protects the pump from seizing 10.5 Gallon Tank With Ball Valve Drain •Delivers more surge power & faster recovery than 8 gallon tanks •Run extra nailers or other air tools with less drop in power Forced-Air Cooling •Pump runs more efficiently & produces higher SCFM Roll Cage •Protects control panel & compressor components On-Board Belt Tensioning Device •Allows quick & easy belt adjustment for best performance One Hand Push-Pull Handle •Easy mobility on the job site; easy to load & transport

Suppliers

Company
Product
Description
Supplier Links
DeWalt 6.5-HP Single-Stage Portable Air Compressor - Model D55684 - Air Compressors Direct
Bolingbrook, IL, USA
DeWalt 6.5-HP Single-Stage Portable Air Compressor
Model D55684
DeWalt 6.5-HP Single-Stage Portable Air Compressor Model D55684
Tank Size 10.5 Gallons Power N/A DeWalt 196cc 6.5 HP OHV Engine •Plenty of reliable power supply for two 1/4" outlets •Low oil shut off prevents lock-up, protects motor •Automatic idle control reduces fuel consumption Cast Iron Pump Outputs 10.5 SCFM •Built tough to work harder & last longer •Low oil shut off protects the pump from seizing 10.5 Gallon Tank With Ball Valve Drain •Delivers more surge power & faster recovery than 8 gallon tanks •Run extra nailers or other air tools with less drop in power Forced-Air Cooling •Pump runs more efficiently & produces higher SCFM Roll Cage •Protects control panel & compressor components On-Board Belt Tensioning Device •Allows quick & easy belt adjustment for best performance One Hand Push-Pull Handle •Easy mobility on the job site; easy to load & transport
Tank Size

10.5

Gallons

Power

N/A

DeWalt 196cc 6.5 HP OHV Engine
•Plenty of reliable power supply for two 1/4" outlets
•Low oil shut off prevents lock-up, protects motor
•Automatic idle control reduces fuel consumption
Cast Iron Pump Outputs 10.5 SCFM
•Built tough to work harder & last longer
•Low oil shut off protects the pump from seizing
10.5 Gallon Tank With Ball Valve Drain
•Delivers more surge power & faster recovery than 8 gallon tanks
•Run extra nailers or other air tools with less drop in power
Forced-Air Cooling
•Pump runs more efficiently & produces higher SCFM
Roll Cage
•Protects control panel & compressor components
On-Board Belt Tensioning Device
•Allows quick & easy belt adjustment for best performance
One Hand Push-Pull Handle
•Easy mobility on the job site; easy to load & transport

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model D55684
Product Name DeWalt 6.5-HP Single-Stage Portable Air Compressor
Mass Flow Capacity 10.5 SCFM (17.85 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Single-Stage Ring Compressors - VFC080A-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details