Air Compressors Direct Eagle 5-HP 60-Gallon Single-Stage Air Compressor Model C4160V1

Description
Tank Size 60 Gallons Power N/A Rugged Cast Iron Cylinders •Built to work hard and last a long time "V" Design •Minimizes vibration, improves cooling, extends compressor life Individual & Removable Cylinders •For smoother & cooler operation Heavy Duty Pressure Switch •With convenient on/off control •No magnetic starter required Metal Air Filters With "Auto Drop" Feature •Extends compressor life, easy to maintain 208/230V Single Phase Motor •Thermally protected 60 Gallon ASME Tank •150 PSIG rating •Convenient oil drain on front of unit •Easy view oil sight gauge
Description
Tank Size 60 Gallons Power N/A Rugged Cast Iron Cylinders •Built to work hard and last a long time "V" Design •Minimizes vibration, improves cooling, extends compressor life Individual & Removable Cylinders •For smoother & cooler operation Heavy Duty Pressure Switch •With convenient on/off control •No magnetic starter required Metal Air Filters With "Auto Drop" Feature •Extends compressor life, easy to maintain 208/230V Single Phase Motor •Thermally protected 60 Gallon ASME Tank •150 PSIG rating •Convenient oil drain on front of unit •Easy view oil sight gauge

Suppliers

Company
Product
Description
Supplier Links
Eagle 5-HP 60-Gallon Single-Stage Air Compressor - Model C4160V1 - Air Compressors Direct
Bolingbrook, IL, USA
Eagle 5-HP 60-Gallon Single-Stage Air Compressor
Model C4160V1
Eagle 5-HP 60-Gallon Single-Stage Air Compressor Model C4160V1
Tank Size 60 Gallons Power N/A Rugged Cast Iron Cylinders •Built to work hard and last a long time "V" Design •Minimizes vibration, improves cooling, extends compressor life Individual & Removable Cylinders •For smoother & cooler operation Heavy Duty Pressure Switch •With convenient on/off control •No magnetic starter required Metal Air Filters With "Auto Drop" Feature •Extends compressor life, easy to maintain 208/230V Single Phase Motor •Thermally protected 60 Gallon ASME Tank •150 PSIG rating •Convenient oil drain on front of unit •Easy view oil sight gauge
Tank Size

60

Gallons

Power

N/A

Rugged Cast Iron Cylinders
•Built to work hard and last a long time
"V" Design
•Minimizes vibration, improves cooling, extends compressor life
Individual & Removable Cylinders
•For smoother & cooler operation
Heavy Duty Pressure Switch
•With convenient on/off control
•No magnetic starter required
Metal Air Filters With "Auto Drop" Feature
•Extends compressor life, easy to maintain
208/230V Single Phase Motor
•Thermally protected
60 Gallon ASME Tank
•150 PSIG rating
•Convenient oil drain on front of unit
•Easy view oil sight gauge

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model C4160V1
Product Name Eagle 5-HP 60-Gallon Single-Stage Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 300 Industrial Air Compressor - P300_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 900 to 2200 SCFM (1530 to 3739 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 250 to 450 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Single-Stage Ring Compressors - VFZ501A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details