The Campbell Hausfeld Get Stuff Done Random Orbit Palm Sander (XT302000) is the ideal tool for tackling wood, body filler, fiberglass, metal and a variety of other surfaces. Whether you are removing a lot of material or creating that final finish surface, this random orbit palm sander will help you complete your project like a pro! Air intake can be adjusted up to 12,500 RPMs (10,000 free speed RPM) to meet your project requirements while the vacuum attachment with dust collection bag helps keep the mess to a minimum. The lightweight design (2 pounds) 6 inch pad size, 5mm orbit diameter and variable speed allows you to take of your projects in an easy, convenient manner. Pad thread size of 5/16 – 24, average air consumption of 2.1 CFM @ 90 PSI, air inlet size of ¼ inch NPT (F), minimum hose size of 3/8 inch. 90 PSI of operating pressure and air compressor with a minimum tank size of 26 is recommended. Get Stuff Done faster and easier with Campbell Hausfeld – The Air Power Expert.
The Campbell Hausfeld Get Stuff Done Random Orbit Palm Sander (XT302000) is the ideal tool for tackling wood, body filler, fiberglass, metal and a variety of other surfaces. Whether you are removing a lot of material or creating that final finish surface, this random orbit palm sander will help you complete your project like a pro! Air intake can be adjusted up to 12,500 RPMs (10,000 free speed RPM) to meet your project requirements while the vacuum attachment with dust collection bag helps keep the mess to a minimum. The lightweight design (2 pounds) 6 inch pad size, 5mm orbit diameter and variable speed allows you to take of your projects in an easy, convenient manner. Pad thread size of 5/16 – 24, average air consumption of 2.1 CFM @ 90 PSI, air inlet size of ¼ inch NPT (F), minimum hose size of 3/8 inch. 90 PSI of operating pressure and air compressor with a minimum tank size of 26 is recommended. Get Stuff Done faster and easier with Campbell Hausfeld – The Air Power Expert.
| Campbell Hausfeld | |
|---|---|
| Product Category | Power Tools |
| Product Number | XT302000 |
| Product Name | Random Orbit Palm Sander |