Air Compressors Direct Mi-T-M 7.5-HP 8-Gallon Two-Stage Wheelbarrow Air Compressor Model AM2-PH09-08M

Description
Horse Power 7.5 Horse Power Tank Size 8 Gallons Engine CFM 17 CFM @ 175 PSI This Unit Can Go Where The Big Jobs Are •Higher CFM and air capacity can run multiple tools at once •Handles & pneumatic tires allow easy shifting around the jobsite Cast Iron Cylinder & Splash Lubricated, Cast Iron Crankcase •Rugged and durable to work hard and last a long time •Stainless steel braided discharge hose 16.5 Inch Flywheel For Extra Cooling & Longer Life •Belt tightening system pulls engine straight- keeps belt aligned •Guard allows easy access to belts; powder coating resists rust Reliable Honda 8HP OHV Engine •Mounted on a 7 gauge base plate to reduce vibration •Quality pilot valve unloader & large canister intake filter •Regulator and 2 gauges for tank and outlet pressure •Pneumatic idle control to conserve fuel Generous Warranty •2 year limited warranty on Honda engine •2 year limited pump exchange program •2 year limited warranty on the rest of the unit
Description
Horse Power 7.5 Horse Power Tank Size 8 Gallons Engine CFM 17 CFM @ 175 PSI This Unit Can Go Where The Big Jobs Are •Higher CFM and air capacity can run multiple tools at once •Handles & pneumatic tires allow easy shifting around the jobsite Cast Iron Cylinder & Splash Lubricated, Cast Iron Crankcase •Rugged and durable to work hard and last a long time •Stainless steel braided discharge hose 16.5 Inch Flywheel For Extra Cooling & Longer Life •Belt tightening system pulls engine straight- keeps belt aligned •Guard allows easy access to belts; powder coating resists rust Reliable Honda 8HP OHV Engine •Mounted on a 7 gauge base plate to reduce vibration •Quality pilot valve unloader & large canister intake filter •Regulator and 2 gauges for tank and outlet pressure •Pneumatic idle control to conserve fuel Generous Warranty •2 year limited warranty on Honda engine •2 year limited pump exchange program •2 year limited warranty on the rest of the unit

Suppliers

Company
Product
Description
Supplier Links
Mi-T-M 7.5-HP 8-Gallon Two-Stage Wheelbarrow Air Compressor - Model AM2-PH09-08M - Air Compressors Direct
Bolingbrook, IL, USA
Mi-T-M 7.5-HP 8-Gallon Two-Stage Wheelbarrow Air Compressor
Model AM2-PH09-08M
Mi-T-M 7.5-HP 8-Gallon Two-Stage Wheelbarrow Air Compressor Model AM2-PH09-08M
Horse Power 7.5 Horse Power Tank Size 8 Gallons Engine CFM 17 CFM @ 175 PSI This Unit Can Go Where The Big Jobs Are •Higher CFM and air capacity can run multiple tools at once •Handles & pneumatic tires allow easy shifting around the jobsite Cast Iron Cylinder & Splash Lubricated, Cast Iron Crankcase •Rugged and durable to work hard and last a long time •Stainless steel braided discharge hose 16.5 Inch Flywheel For Extra Cooling & Longer Life •Belt tightening system pulls engine straight- keeps belt aligned •Guard allows easy access to belts; powder coating resists rust Reliable Honda 8HP OHV Engine •Mounted on a 7 gauge base plate to reduce vibration •Quality pilot valve unloader & large canister intake filter •Regulator and 2 gauges for tank and outlet pressure •Pneumatic idle control to conserve fuel Generous Warranty •2 year limited warranty on Honda engine •2 year limited pump exchange program •2 year limited warranty on the rest of the unit
Horse Power

7.5

Horse Power

Tank Size

8

Gallons

Engine

CFM

17

CFM @ 175 PSI

This Unit Can Go Where The Big Jobs Are
•Higher CFM and air capacity can run multiple tools at once
•Handles & pneumatic tires allow easy shifting around the jobsite
Cast Iron Cylinder & Splash Lubricated, Cast Iron Crankcase
•Rugged and durable to work hard and last a long time
•Stainless steel braided discharge hose
16.5 Inch Flywheel For Extra Cooling & Longer Life
•Belt tightening system pulls engine straight- keeps belt aligned
•Guard allows easy access to belts; powder coating resists rust
Reliable Honda 8HP OHV Engine
•Mounted on a 7 gauge base plate to reduce vibration
•Quality pilot valve unloader & large canister intake filter
•Regulator and 2 gauges for tank and outlet pressure
•Pneumatic idle control to conserve fuel
Generous Warranty
•2 year limited warranty on Honda engine
•2 year limited pump exchange program
•2 year limited warranty on the rest of the unit

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model AM2-PH09-08M
Product Name Mi-T-M 7.5-HP 8-Gallon Two-Stage Wheelbarrow Air Compressor
Mass Flow Capacity 17.2 SCFM (29.24 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Enclosed Scroll Air Compressor System - powerex-enclosed-scroll - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 33.2 to 569 SCFM (56.43 to 967 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 60 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC508P-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 2.5 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details