Air Compressors Direct Ingersoll Rand WB Honda Gas Compressor Start Up Kit Model 97339501

Description
Compatibility •Designed for use with Ingersoll Rand SS3J5.5GH-WB Honda gas unit Extend Your Warranty •Extends your current pump warranty by 1 year* •*Kit must be purchased with IR Air Compressor for offer to apply Peace of Mind •Kit includes all the parts needed to maintain your compressor for All-Select® Lubricant •A synthetic, all-temperature blend designed oil •Increases efficiency, reduce wear, and prevent carbon build-up Kit Includes •All-Season Select® lubricant •Replacement filter elements •Engine oil •Replacement engine air filters
Description
Compatibility •Designed for use with Ingersoll Rand SS3J5.5GH-WB Honda gas unit Extend Your Warranty •Extends your current pump warranty by 1 year* •*Kit must be purchased with IR Air Compressor for offer to apply Peace of Mind •Kit includes all the parts needed to maintain your compressor for All-Select® Lubricant •A synthetic, all-temperature blend designed oil •Increases efficiency, reduce wear, and prevent carbon build-up Kit Includes •All-Season Select® lubricant •Replacement filter elements •Engine oil •Replacement engine air filters

Suppliers

Company
Product
Description
Supplier Links
Ingersoll Rand WB Honda Gas Compressor Start Up Kit - Model 97339501 - Air Compressors Direct
Bolingbrook, IL, USA
Ingersoll Rand WB Honda Gas Compressor Start Up Kit
Model 97339501
Ingersoll Rand WB Honda Gas Compressor Start Up Kit Model 97339501
Compatibility •Designed for use with Ingersoll Rand SS3J5.5GH-WB Honda gas unit Extend Your Warranty •Extends your current pump warranty by 1 year* •*Kit must be purchased with IR Air Compressor for offer to apply Peace of Mind •Kit includes all the parts needed to maintain your compressor for All-Select® Lubricant •A synthetic, all-temperature blend designed oil •Increases efficiency, reduce wear, and prevent carbon build-up Kit Includes •All-Season Select® lubricant •Replacement filter elements •Engine oil •Replacement engine air filters

Compatibility
•Designed for use with Ingersoll Rand SS3J5.5GH-WB Honda gas unit
Extend Your Warranty
•Extends your current pump warranty by 1 year*
•*Kit must be purchased with IR Air Compressor for offer to apply
Peace of Mind
•Kit includes all the parts needed to maintain your compressor for
All-Select® Lubricant
•A synthetic, all-temperature blend designed oil
•Increases efficiency, reduce wear, and prevent carbon build-up
Kit Includes
•All-Season Select® lubricant
•Replacement filter elements
•Engine oil
•Replacement engine air filters

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 97339501
Product Name Ingersoll Rand WB Honda Gas Compressor Start Up Kit
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ401A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 1.4 HP
Mounting Skid / Base Plate Mounted
View Details
Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details