Air Compressors Direct Pro Woodworker 6.5-HP 9-Gallon Wheelbarrow Air Compressor Model 9528

Description
Tank Size 9 Gallons Power 9.1 CFM @ 90 PSI 6.5 HP Gasoline Engine •Plenty of reliable power for the job site •Not for sale in California- doesn't meet CARB requirements Solid Cast Iron Cylinder •More durable than aluminum cylinders Steel Air Intake Filter •Built tough to meet contractor demands 2 Regulated Air Couplers •Two people can work off the same compressor •9 gallon tank & single stage pump produces 9CFM @ 90 PSI Pneumatic Wheel •Wheelbarrow style is very manuverable on varied terrain Front Easy-Grip Handle •Makes loading & unloading easier
Description
Tank Size 9 Gallons Power 9.1 CFM @ 90 PSI 6.5 HP Gasoline Engine •Plenty of reliable power for the job site •Not for sale in California- doesn't meet CARB requirements Solid Cast Iron Cylinder •More durable than aluminum cylinders Steel Air Intake Filter •Built tough to meet contractor demands 2 Regulated Air Couplers •Two people can work off the same compressor •9 gallon tank & single stage pump produces 9CFM @ 90 PSI Pneumatic Wheel •Wheelbarrow style is very manuverable on varied terrain Front Easy-Grip Handle •Makes loading & unloading easier

Suppliers

Company
Product
Description
Supplier Links
Pro Woodworker 6.5-HP 9-Gallon Wheelbarrow Air Compressor - Model 9528 - Air Compressors Direct
Bolingbrook, IL, USA
Pro Woodworker 6.5-HP 9-Gallon Wheelbarrow Air Compressor
Model 9528
Pro Woodworker 6.5-HP 9-Gallon Wheelbarrow Air Compressor Model 9528
Tank Size 9 Gallons Power 9.1 CFM @ 90 PSI 6.5 HP Gasoline Engine •Plenty of reliable power for the job site •Not for sale in California- doesn't meet CARB requirements Solid Cast Iron Cylinder •More durable than aluminum cylinders Steel Air Intake Filter •Built tough to meet contractor demands 2 Regulated Air Couplers •Two people can work off the same compressor •9 gallon tank & single stage pump produces 9CFM @ 90 PSI Pneumatic Wheel •Wheelbarrow style is very manuverable on varied terrain Front Easy-Grip Handle •Makes loading & unloading easier
Tank Size

9

Gallons

Power

9.1

CFM @ 90 PSI

6.5 HP Gasoline Engine
•Plenty of reliable power for the job site
•Not for sale in California- doesn't meet CARB requirements
Solid Cast Iron Cylinder
•More durable than aluminum cylinders
Steel Air Intake Filter
•Built tough to meet contractor demands
2 Regulated Air Couplers
•Two people can work off the same compressor
•9 gallon tank & single stage pump produces 9CFM @ 90 PSI
Pneumatic Wheel
•Wheelbarrow style is very manuverable on varied terrain
Front Easy-Grip Handle
•Makes loading & unloading easier

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 9528
Product Name Pro Woodworker 6.5-HP 9-Gallon Wheelbarrow Air Compressor
Mass Flow Capacity 9.1 SCFM (15.47 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CT Series Air Compressor - fs-curtis-ct-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15.9 to 29.7 SCFM (27.03 to 50.48 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 10 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Single-Stage Ring Compressors - VFC080A-4W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details