Air Compressors Direct ROLAIR 6.5-HP 9-Gallon Wheelbarrow Air Compressor Model 6590HK18

Description
Tank Size 9 Gallons Power N/A 6.5 HP Honda Commercial Grade Engine •Quiet & reliable; retractable starter saves your knuckles •Low oil shutdown protects the engine Automatic Idle Control •Provides fuel economy & long service life Heavy Duty Single Stage Pump •Cast-iron twin cylinders get the job done •Hardened steel reed valve plates are rugged & dependable Multi-Finned 11 Inch Flywheel & Air-Cooled Aftercooler •Pump runs cooler & lasts longer Oil Sight Gauge •Easily maintain the proper oil level Totally Enclosed Steel Belt Guard •Protects during transport and use •Schmidt belt tightening device for easy maintenance Pressure Gauge •Marked 0-200 in 5 pound graduations for accurate use
Description
Tank Size 9 Gallons Power N/A 6.5 HP Honda Commercial Grade Engine •Quiet & reliable; retractable starter saves your knuckles •Low oil shutdown protects the engine Automatic Idle Control •Provides fuel economy & long service life Heavy Duty Single Stage Pump •Cast-iron twin cylinders get the job done •Hardened steel reed valve plates are rugged & dependable Multi-Finned 11 Inch Flywheel & Air-Cooled Aftercooler •Pump runs cooler & lasts longer Oil Sight Gauge •Easily maintain the proper oil level Totally Enclosed Steel Belt Guard •Protects during transport and use •Schmidt belt tightening device for easy maintenance Pressure Gauge •Marked 0-200 in 5 pound graduations for accurate use

Suppliers

Company
Product
Description
Supplier Links
ROLAIR 6.5-HP 9-Gallon Wheelbarrow Air Compressor - Model 6590HK18 - Air Compressors Direct
Bolingbrook, IL, USA
ROLAIR 6.5-HP 9-Gallon Wheelbarrow Air Compressor
Model 6590HK18
ROLAIR 6.5-HP 9-Gallon Wheelbarrow Air Compressor Model 6590HK18
Tank Size 9 Gallons Power N/A 6.5 HP Honda Commercial Grade Engine •Quiet & reliable; retractable starter saves your knuckles •Low oil shutdown protects the engine Automatic Idle Control •Provides fuel economy & long service life Heavy Duty Single Stage Pump •Cast-iron twin cylinders get the job done •Hardened steel reed valve plates are rugged & dependable Multi-Finned 11 Inch Flywheel & Air-Cooled Aftercooler •Pump runs cooler & lasts longer Oil Sight Gauge •Easily maintain the proper oil level Totally Enclosed Steel Belt Guard •Protects during transport and use •Schmidt belt tightening device for easy maintenance Pressure Gauge •Marked 0-200 in 5 pound graduations for accurate use
Tank Size

9

Gallons

Power

N/A

6.5 HP Honda Commercial Grade Engine
•Quiet & reliable; retractable starter saves your knuckles
•Low oil shutdown protects the engine
Automatic Idle Control
•Provides fuel economy & long service life
Heavy Duty Single Stage Pump
•Cast-iron twin cylinders get the job done
•Hardened steel reed valve plates are rugged & dependable
Multi-Finned 11 Inch Flywheel & Air-Cooled Aftercooler
•Pump runs cooler & lasts longer
Oil Sight Gauge
•Easily maintain the proper oil level
Totally Enclosed Steel Belt Guard
•Protects during transport and use
•Schmidt belt tightening device for easy maintenance
Pressure Gauge
•Marked 0-200 in 5 pound graduations for accurate use

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 6590HK18
Product Name ROLAIR 6.5-HP 9-Gallon Wheelbarrow Air Compressor
Mass Flow Capacity 13.1 SCFM (22.27 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - Nx Series Air Compressor - fs-curtis-nx-series - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 3 to 50 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ601A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 5 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details