Air Compressors Direct Ingersoll Rand 5-HP 60-Gallon Two-Stage Air Compressor Model 2340L5.460-3

Description
Horse Power 5 Horse Power Tank Size 60 Gallons Voltage 460 V 3-Phase CFM 15 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency stainless steel valves •High-efficiency intercooler •High-efficiency inlet air filters with sound attenuation baffles 2-Piece Connection Rods •Less moving parts increases reliability High-Efficiency Intercooler •Lowers compressed air temperature and reduces condensation OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and thoroughly tested prior to shipment American Pride •Proudly built in the U.S.A.
Description
Horse Power 5 Horse Power Tank Size 60 Gallons Voltage 460 V 3-Phase CFM 15 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency stainless steel valves •High-efficiency intercooler •High-efficiency inlet air filters with sound attenuation baffles 2-Piece Connection Rods •Less moving parts increases reliability High-Efficiency Intercooler •Lowers compressed air temperature and reduces condensation OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and thoroughly tested prior to shipment American Pride •Proudly built in the U.S.A.

Suppliers

Company
Product
Description
Supplier Links
Ingersoll Rand 5-HP 60-Gallon Two-Stage Air Compressor - Model 2340L5.460-3 - Air Compressors Direct
Bolingbrook, IL, USA
Ingersoll Rand 5-HP 60-Gallon Two-Stage Air Compressor
Model 2340L5.460-3
Ingersoll Rand 5-HP 60-Gallon Two-Stage Air Compressor Model 2340L5.460-3
Horse Power 5 Horse Power Tank Size 60 Gallons Voltage 460 V 3-Phase CFM 15 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency stainless steel valves •High-efficiency intercooler •High-efficiency inlet air filters with sound attenuation baffles 2-Piece Connection Rods •Less moving parts increases reliability High-Efficiency Intercooler •Lowers compressed air temperature and reduces condensation OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and thoroughly tested prior to shipment American Pride •Proudly built in the U.S.A.
Horse Power

5

Horse Power

Tank Size

60

Gallons

Voltage

460 V

3-Phase

CFM

15

CFM @ 175 PSI

Continuous-Duty Operation
•100% cast-iron cylinders and pump
•Oversized cast-iron balanced belt wheel
•Oversized industrial-grade bearings
High Efficiency Parts
•High-efficiency stainless steel valves
•High-efficiency intercooler
•High-efficiency inlet air filters with sound attenuation baffles
2-Piece Connection Rods
•Less moving parts increases reliability
High-Efficiency Intercooler
•Lowers compressed air temperature and reduces condensation
OSHA Compliant
•Fully enclosed flywheel, belt and motor sheave
Fully Tested
•All units are prewired and thoroughly tested prior to shipment
American Pride
•Proudly built in the U.S.A.

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 2340L5.460-3
Product Name Ingersoll Rand 5-HP 60-Gallon Two-Stage Air Compressor
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 400 Industrial Air Compressor - P400_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 1500 to 3500 SCFM (2550 to 5949 m³/hr)
Discharge / Operating Pressure 40 to 220 psi (28.15 to 155 m H2O)
Horse Power 260 to 800 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFC300A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details