Air Compressors Direct Ingersoll Rand 5-HP 60-Gallon Two-Stage Air Compressor Model 2340L5.200-3

Description
Horse Power 5 Horse Power Tank Size 60 Gallons Voltage 208 V 3-Phase CFM 15 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency stainless steel valves & intercooler •High-efficiency inlet air filters with sound attenuation baffles 2-Piece Connection Rods •Fewer moving parts increase reliability High-Efficiency Intercooler •Lowers compressed air temperature and reduces condensation OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and thoroughly tested prior to shipment American Pride •Proudly built in the U.S.A.
Description
Horse Power 5 Horse Power Tank Size 60 Gallons Voltage 208 V 3-Phase CFM 15 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency stainless steel valves & intercooler •High-efficiency inlet air filters with sound attenuation baffles 2-Piece Connection Rods •Fewer moving parts increase reliability High-Efficiency Intercooler •Lowers compressed air temperature and reduces condensation OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and thoroughly tested prior to shipment American Pride •Proudly built in the U.S.A.

Suppliers

Company
Product
Description
Supplier Links
Ingersoll Rand 5-HP 60-Gallon Two-Stage Air Compressor - Model 2340L5.200-3 - Air Compressors Direct
Bolingbrook, IL, USA
Ingersoll Rand 5-HP 60-Gallon Two-Stage Air Compressor
Model 2340L5.200-3
Ingersoll Rand 5-HP 60-Gallon Two-Stage Air Compressor Model 2340L5.200-3
Horse Power 5 Horse Power Tank Size 60 Gallons Voltage 208 V 3-Phase CFM 15 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency stainless steel valves & intercooler •High-efficiency inlet air filters with sound attenuation baffles 2-Piece Connection Rods •Fewer moving parts increase reliability High-Efficiency Intercooler •Lowers compressed air temperature and reduces condensation OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and thoroughly tested prior to shipment American Pride •Proudly built in the U.S.A.
Horse Power

5

Horse Power

Tank Size

60

Gallons

Voltage

208 V

3-Phase

CFM

15

CFM @ 175 PSI

Continuous-Duty Operation
•100% cast-iron cylinders and pump
•Oversized cast-iron balanced belt wheel
•Oversized industrial-grade bearings
High Efficiency Parts
•High-efficiency stainless steel valves & intercooler
•High-efficiency inlet air filters with sound attenuation baffles
2-Piece Connection Rods
•Fewer moving parts increase reliability
High-Efficiency Intercooler
•Lowers compressed air temperature and reduces condensation
OSHA Compliant
•Fully enclosed flywheel, belt and motor sheave
Fully Tested
•All units are prewired and thoroughly tested prior to shipment
American Pride
•Proudly built in the U.S.A.

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 2340L5.200-3
Product Name Ingersoll Rand 5-HP 60-Gallon Two-Stage Air Compressor
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 500 Industrial Air Compressor - P500_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 2600 to 4500 SCFM (4419 to 7649 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 600 to 1000 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Single-Stage Ring Compressors - VFZ701A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
Biogas Compressors - Series VMX - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Power Source Electric/Engine
Lubrication Style Lubricated
View Details